Vishay Intertechnology, Inc. Through Hole Resistors RLR32C2051FPBSL

Description
2.05 kOhms ±1% 1W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film
Request a Quote Datasheet
Description
2.05 kOhms ±1% 1W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - RLR32C2051FPBSL-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RLR32C2051FPBSL-ND
Through Hole Resistors RLR32C2051FPBSL-ND
2.05 kOhms ±1% 1W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

2.05 kOhms ±1% 1W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

Buy Now Datasheet
RES 2.05K OHM 1% 1W AXIAL - RLR32C2051FPBSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 2.05K OHM 1% 1W AXIAL
RLR32C2051FPBSL
RES 2.05K OHM 1% 1W AXIAL RLR32C2051FPBSL
RES 2.05Kohm 1% 1W AXIAL

RES 2.05Kohm 1% 1W AXIAL

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC
Product Category Resistors Resistors
Product Number RLR32C2051FPBSL-ND RLR32C2051FPBSL
Product Name Through Hole Resistors RES 2.05K OHM 1% 1W AXIAL
Configuration Single Resistor
Category / Application General Use
Technology / Construction MetalFilm
Mounting / Packaging Axial Leads; Axial Axial Leads
Tolerance 1 +/- % 1 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Braking resistor - CACR-KL2-33-W2400 - Festo Corporation
Specs
Power Rating 1440 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Resistive coupling element 1 k/10 k - resistive-coupling-element-1-k-10-k - BARTEC
Specs
Operating Temperature -40 to 16 C (-40 to 60 F)
View Details
Through Hole Resistors - 2019-CF1/2CT52R150JCT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details