Vishay Intertechnology, Inc. RES 200 OHM 2% 1W AXIAL RLR32C2000GRBSL

Description
RES 200ohm 2% 1W AXIAL
Request a Quote Datasheet
Description
RES 200ohm 2% 1W AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 200 OHM 2% 1W AXIAL - RLR32C2000GRBSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 200 OHM 2% 1W AXIAL
RLR32C2000GRBSL
RES 200 OHM 2% 1W AXIAL RLR32C2000GRBSL
RES 200ohm 2% 1W AXIAL

RES 200ohm 2% 1W AXIAL

Supplier's Site
Through Hole Resistors - RLR32C2000GRBSL-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RLR32C2000GRBSL-ND
Through Hole Resistors RLR32C2000GRBSL-ND
200 Ohms ±2% 1W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

200 Ohms ±2% 1W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RLR32C2000GRBSL RLR32C2000GRBSL-ND
Product Name RES 200 OHM 2% 1W AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 200 ohms 200 ohms
Tolerance 2 +/- % 2 +/- %
Power Rating 1 watts 1 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Resistors - Chip Resistor - Surface Mount - 1375227-VMS-R500-1.0-U - Win Source Electronics
Specs
Technology / Construction Metal Foil
Resistance Range 0.5000 ohms
Tolerance 1 +/- %
View Details
2 suppliers
Through Hole Resistors - 2019-CF1/2C241J-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details