Vishay Intertechnology, Inc. RES 21.5 OHM 1% 1W AXIAL RLR32C21R5FRB14

Description
RES 21.5ohm 1% 1W AXIAL
Request a Quote Datasheet
Description
RES 21.5ohm 1% 1W AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 21.5 OHM 1% 1W AXIAL - RLR32C21R5FRB14 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 21.5 OHM 1% 1W AXIAL
RLR32C21R5FRB14
RES 21.5 OHM 1% 1W AXIAL RLR32C21R5FRB14
RES 21.5ohm 1% 1W AXIAL

RES 21.5ohm 1% 1W AXIAL

Supplier's Site
Through Hole Resistors - RLR32C21R5FRB14-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RLR32C21R5FRB14-ND
Through Hole Resistors RLR32C21R5FRB14-ND
21.5 Ohms ±1% 1W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

21.5 Ohms ±1% 1W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RLR32C21R5FRB14 RLR32C21R5FRB14-ND
Product Name RES 21.5 OHM 1% 1W AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 21.5 ohms 21.5 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 1 watts 1 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Resistive coupling element 1 k/10 k - resistive-coupling-element-1-k-10-k - BARTEC
Specs
Operating Temperature -40 to 16 C (-40 to 60 F)
View Details
0.025 OHM 5W Resistor - 52-SMS-R025-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 2512 (6432 Metric)
Resistance Range 0.0250 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details
Through-Hole Resistors - 1-1623724-0 - TE Connectivity
Specs
Mounting / Packaging ThroughHole
Resistance Range 680 ohms
Tolerance 5 +/- %
View Details
2 suppliers
Braking resistor - CACR-LE2-72-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details