Vishay Intertechnology, Inc. RES 200 OHM 1% 1W AXIAL RLR32C2000FMRSL

Description
RES 200ohm 1% 1W AXIAL
Request a Quote Datasheet
Description
RES 200ohm 1% 1W AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 200 OHM 1% 1W AXIAL - RLR32C2000FMRSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 200 OHM 1% 1W AXIAL
RLR32C2000FMRSL
RES 200 OHM 1% 1W AXIAL RLR32C2000FMRSL
RES 200ohm 1% 1W AXIAL

RES 200ohm 1% 1W AXIAL

Supplier's Site
Through Hole Resistors - RLR32C2000FMRSL-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RLR32C2000FMRSL-ND
Through Hole Resistors RLR32C2000FMRSL-ND
200 Ohms ±1% 1W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

200 Ohms ±1% 1W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RLR32C2000FMRSL RLR32C2000FMRSL-ND
Product Name RES 200 OHM 1% 1W AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 200 ohms 200 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 1 watts 1 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Resistors - Chip Resistor - Surface Mount - 1375294-BVE-A-R003-1.0 - Win Source Electronics
Specs
Resistance Range 0.0030 ohms
Tolerance 1 +/- %
Temperature Coefficient 50 ±ppm/°C
View Details
2 suppliers
Braking resistor - CACR-KL2-67-W1800 - Festo Corporation
Specs
Power Rating 720 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
(Precision) Resistors - precision resistors max 12 w - BARTEC
Specs
Operating Temperature -32 to 16 C (-25 to 60 F)
View Details
Through Hole Resistors - 2019-CF1/4CT52R390JCT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details