Vishay Intertechnology, Inc. RES 220 OHM 2% 1W AXIAL RLR32C2200GMBSL

Description
RES 220ohm 2% 1W AXIAL
Request a Quote Datasheet
Description
RES 220ohm 2% 1W AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 220 OHM 2% 1W AXIAL - RLR32C2200GMBSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 220 OHM 2% 1W AXIAL
RLR32C2200GMBSL
RES 220 OHM 2% 1W AXIAL RLR32C2200GMBSL
RES 220ohm 2% 1W AXIAL

RES 220ohm 2% 1W AXIAL

Supplier's Site
Through Hole Resistors - RLR32C2200GMBSL-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RLR32C2200GMBSL-ND
Through Hole Resistors RLR32C2200GMBSL-ND
220 Ohms ±2% 1W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

220 Ohms ±2% 1W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RLR32C2200GMBSL RLR32C2200GMBSL-ND
Product Name RES 220 OHM 2% 1W AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 220 ohms 220 ohms
Tolerance 2 +/- % 2 +/- %
Power Rating 1 watts 1 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Connectors,Interconnects -  - Win Source Electronics
Specs
Resistance Range 5 ohms
Power Rating 30 watts
View Details
2 suppliers
Current Probe - AVCP-10 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
Zero ohm (0805) SMT Jumper, 1K / reel - 5106 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0805
View Details
3 suppliers