Vishay Intertechnology, Inc. RES 200 OHM 2% 1W AXIAL RLR32C2000GMRSL

Description
RES 200ohm 2% 1W AXIAL
Request a Quote Datasheet
Description
RES 200ohm 2% 1W AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 200 OHM 2% 1W AXIAL - RLR32C2000GMRSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 200 OHM 2% 1W AXIAL
RLR32C2000GMRSL
RES 200 OHM 2% 1W AXIAL RLR32C2000GMRSL
RES 200ohm 2% 1W AXIAL

RES 200ohm 2% 1W AXIAL

Supplier's Site
Through Hole Resistors - RLR32C2000GMRSL-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RLR32C2000GMRSL-ND
Through Hole Resistors RLR32C2000GMRSL-ND
200 Ohms ±2% 1W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

200 Ohms ±2% 1W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RLR32C2000GMRSL RLR32C2000GMRSL-ND
Product Name RES 200 OHM 2% 1W AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 200 ohms 200 ohms
Tolerance 2 +/- % 2 +/- %
Power Rating 1 watts 1 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Resistor - 52-BVT-M-R001-1.0 - ERSAELECTRONICS PTE. LTD.
Isabellenhutte USA
Specs
Mounting / Packaging 2512 (6432 Metric)
Resistance Range 1.00E-3 ohms
Operating Temperature -55 to 170 C (-67 to 338 F)
View Details
2 suppliers
Surface Mount Resistors - 1-1614893-6 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 17400 ohms
View Details
2 suppliers
Braking resistor - CACR-LE2-100-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
2 suppliers