Vishay Intertechnology, Inc. Res Metal Film 220K Ohm 2% 1W ¦100ppm/¦C 1% AXL Thru-Hole Bulk RLR32C2203GMB14

Description
Res Metal Film 220K Ohm 2% 1W ¦100ppm/¦C 1% AXL Thru-Hole Bulk
Request a Quote Datasheet
Description
Res Metal Film 220K Ohm 2% 1W ¦100ppm/¦C 1% AXL Thru-Hole Bulk
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res Metal Film 220K Ohm 2% 1W ¦100ppm/¦C 1% AXL Thru-Hole Bulk - RLR32C2203GMB14 - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Metal Film 220K Ohm 2% 1W ¦100ppm/¦C 1% AXL Thru-Hole Bulk
RLR32C2203GMB14
Res Metal Film 220K Ohm 2% 1W ¦100ppm/¦C 1% AXL Thru-Hole Bulk RLR32C2203GMB14
Res Metal Film 220K Ohm 2% 1W ¦100ppm/¦C 1% AXL Thru-Hole Bulk

Res Metal Film 220K Ohm 2% 1W ¦100ppm/¦C 1% AXL Thru-Hole Bulk

Supplier's Site
Through Hole Resistors - RLR32C2203GMB14-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RLR32C2203GMB14-ND
Through Hole Resistors RLR32C2203GMB14-ND
220 kOhms ±2% 1W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

220 kOhms ±2% 1W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

Buy Now Datasheet
Resistor,metal Film,220Kohms,500Wv,2+/-% Tol,100Ppm-Tc,rlr-Milstyle Vishay - 52C2160 - Newark, An Avnet Company
Chicago, IL, United States
Resistor,metal Film,220Kohms,500Wv,2+/-% Tol,100Ppm-Tc,rlr-Milstyle Vishay
52C2160
Resistor,metal Film,220Kohms,500Wv,2+/-% Tol,100Ppm-Tc,rlr-Milstyle Vishay 52C2160
Resistor,Metal Film,220KOhms,500WV, 2+/-% Tol,100ppm-TC,RLR-Mi lStyle

Resistor,Metal Film,220KOhms,500WV,2+/-% Tol,100ppm-TC,RLR-MilStyle

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number RLR32C2203GMB14 RLR32C2203GMB14-ND 52C2160
Product Name Res Metal Film 220K Ohm 2% 1W ¦100ppm/¦C 1% AXL Thru-Hole Bulk Through Hole Resistors Resistor,metal Film,220Kohms,500Wv,2+/-% Tol,100Ppm-Tc,rlr-Milstyle Vishay
Technology / Construction MetalFilm MetalFilm MetalFilm
Mounting / Packaging ThroughHole Axial Leads; Axial
Tolerance 2 to 1 +/- % 2 +/- %
Temperature Coefficient 100 ±ppm/°C 100 ±ppm/°C
Power Rating 1 watts 1 watts
Unlock Full Specs
to access all available technical data

Similar Products

Zero ohm (0603) SMT Jumper, 5K / reel - 5111 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0603
View Details
2 suppliers
Surface Mount Outrigger Resistors and Terminations -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 10 to 500 ohms
Standards and Certifications RoHS
View Details
Braking resistor - CACR-LE2-100-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
2 suppliers