Vishay Intertechnology, Inc. Res Metal Film 200 Ohm 2% 1W ¦100ppm/¦C 0.01% AXL Thru-Hole RLR32C2000GRB14

Description
Res Metal Film 200 Ohm 2% 1W ¦100ppm/¦C 0.01% AXL Thru-Hole
Request a Quote Datasheet
Description
Res Metal Film 200 Ohm 2% 1W ¦100ppm/¦C 0.01% AXL Thru-Hole
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res Metal Film 200 Ohm 2% 1W ¦100ppm/¦C 0.01% AXL Thru-Hole - RLR32C2000GRB14 - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Metal Film 200 Ohm 2% 1W ¦100ppm/¦C 0.01% AXL Thru-Hole
RLR32C2000GRB14
Res Metal Film 200 Ohm 2% 1W ¦100ppm/¦C 0.01% AXL Thru-Hole RLR32C2000GRB14
Res Metal Film 200 Ohm 2% 1W ¦100ppm/¦C 0.01% AXL Thru-Hole

Res Metal Film 200 Ohm 2% 1W ¦100ppm/¦C 0.01% AXL Thru-Hole

Supplier's Site
Through Hole Resistors - RLR32C2000GRB14-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RLR32C2000GRB14-ND
Through Hole Resistors RLR32C2000GRB14-ND
200 Ohms ±2% 1W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

200 Ohms ±2% 1W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RLR32C2000GRB14 RLR32C2000GRB14-ND
Product Name Res Metal Film 200 Ohm 2% 1W ¦100ppm/¦C 0.01% AXL Thru-Hole Through Hole Resistors
Technology / Construction MetalFilm MetalFilm
Mounting / Packaging ThroughHole Axial Leads; Axial
Tolerance 2 to 0.0100 +/- % 2 +/- %
Temperature Coefficient 100 ±ppm/°C 100 ±ppm/°C
Power Rating 1 watts 1 watts
Unlock Full Specs
to access all available technical data

Similar Products

(Precision) Resistors - precision-resistors-max-08-w - BARTEC
Specs
Operating Temperature -40 to 4 C (-40 to 40 F)
View Details
0.047 OHM 4W Resistor - 52-VMS-R047-1.0-U - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 2512 (6432 Metric)
Resistance Range 0.0470 ohms
Temperature Coefficient 20 ±ppm/°C
View Details
2 suppliers
Surface Mount Resistors - 1-1614949-2 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 732000 ohms
View Details
2 suppliers