Vishay Intertechnology, Inc. RES 20 OHM 1% 1W AXIAL RLR32C20R0FRB14

Description
RES 20ohm 1% 1W AXIAL
Request a Quote Datasheet
Description
RES 20ohm 1% 1W AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 20 OHM 1% 1W AXIAL - RLR32C20R0FRB14 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 20 OHM 1% 1W AXIAL
RLR32C20R0FRB14
RES 20 OHM 1% 1W AXIAL RLR32C20R0FRB14
RES 20ohm 1% 1W AXIAL

RES 20ohm 1% 1W AXIAL

Supplier's Site
Through Hole Resistors - RLR32C20R0FRB14-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RLR32C20R0FRB14-ND
Through Hole Resistors RLR32C20R0FRB14-ND
20 Ohms ±1% 1W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

20 Ohms ±1% 1W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RLR32C20R0FRB14 RLR32C20R0FRB14-ND
Product Name RES 20 OHM 1% 1W AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 20 ohms 20 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 1 watts 1 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Through-Hole Resistors - 1-1623714-0 - TE Connectivity
Specs
Mounting / Packaging ThroughHole
Resistance Range 1500 ohms
Tolerance 5 +/- %
View Details
Chassis Mount Resistors - 1617587 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging Tubular
Standards and Certifications RoHS
View Details
0.5 OHM 3W Resistor - 52-VMP-R500-1.0-U - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 2010 (5025 Metric)
Resistance Range 0.5000 ohms
Temperature Coefficient 20 ±ppm/°C
View Details
Through Hole Resistors - 2019-CF1/2C510J-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details