Vishay Intertechnology, Inc. RES 200K OHM 2% 1W AXIAL RLR32C2003GMBSL

Description
RES 200Kohm 2% 1W AXIAL
Request a Quote Datasheet
Description
RES 200Kohm 2% 1W AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 200K OHM 2% 1W AXIAL - RLR32C2003GMBSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 200K OHM 2% 1W AXIAL
RLR32C2003GMBSL
RES 200K OHM 2% 1W AXIAL RLR32C2003GMBSL
RES 200Kohm 2% 1W AXIAL

RES 200Kohm 2% 1W AXIAL

Supplier's Site
Through Hole Resistors - RLR32C2003GMBSL-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RLR32C2003GMBSL-ND
Through Hole Resistors RLR32C2003GMBSL-ND
200 kOhms ±2% 1W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

200 kOhms ±2% 1W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RLR32C2003GMBSL RLR32C2003GMBSL-ND
Product Name RES 200K OHM 2% 1W AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 200000 ohms
Tolerance 2 +/- % 2 +/- %
Power Rating 1 watts 1 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Resistor - 52-BVB-M-R001-1.0 - ERSAELECTRONICS PTE. LTD.
Isabellenhutte USA
Specs
Mounting / Packaging Nonstandard
Resistance Range 1.00E-3 ohms
Temperature Coefficient 50 ±ppm/°C
View Details
2 suppliers
Diamond RF Resistives®: Resistors, Terminations, and Attenuators -  - Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
View Details