Vishay Intertechnology, Inc. RES 1.5 OHM 2% 1W AXIAL RLR32C1R50GRRSL

Description
RES 1.5ohm 2% 1W AXIAL
Request a Quote Datasheet
Description
RES 1.5ohm 2% 1W AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 1.5 OHM 2% 1W AXIAL - RLR32C1R50GRRSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 1.5 OHM 2% 1W AXIAL
RLR32C1R50GRRSL
RES 1.5 OHM 2% 1W AXIAL RLR32C1R50GRRSL
RES 1.5ohm 2% 1W AXIAL

RES 1.5ohm 2% 1W AXIAL

Supplier's Site
Through Hole Resistors - RLR32C1R50GRRSL-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RLR32C1R50GRRSL-ND
Through Hole Resistors RLR32C1R50GRRSL-ND
1.5 Ohms ±2% 1W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

1.5 Ohms ±2% 1W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RLR32C1R50GRRSL RLR32C1R50GRRSL-ND
Product Name RES 1.5 OHM 2% 1W AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 1.5 ohms 1.5 ohms
Tolerance 2 +/- % 2 +/- %
Power Rating 1 watts 1 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2019-CF1/4C434J-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
Resistors - Chip Resistor - Surface Mount - 1375502-BVS-I-R003-1.0 - Win Source Electronics
Specs
Resistance Range 0.0030 ohms
Tolerance 1 +/- %
Temperature Coefficient 50 ±ppm/°C
View Details
2 suppliers
Braking resistor - CACR-KL2-33-W2400 - Festo Corporation
Specs
Power Rating 1440 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
EOL/Series Resistor Module, 12K ohm, Call Points - K859901989A-12000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details