Samtec Inc. Connectors, Interconnects - Rectangular Connectors - Headers, Male Pins FWJ-18-01-T-S

Description
CONN HEADER VERT 18POS 3.96MM
Datasheet
Description
CONN HEADER VERT 18POS 3.96MM
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Connectors, Interconnects - Rectangular Connectors - Headers, Male Pins - FWJ-18-01-T-S - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Connectors, Interconnects - Rectangular Connectors - Headers, Male Pins
FWJ-18-01-T-S
Connectors, Interconnects - Rectangular Connectors - Headers, Male Pins FWJ-18-01-T-S
CONN HEADER VERT 18POS 3.96MM

CONN HEADER VERT 18POS 3.96MM

Supplier's Site
Header, 3.96Mm, Vertical Though Hole, 18 Position, 1 Row; Connector Systems Samtec - 11P4946 - Newark, An Avnet Company
Chicago, IL, United States
Header, 3.96Mm, Vertical Though Hole, 18 Position, 1 Row; Connector Systems Samtec
11P4946
Header, 3.96Mm, Vertical Though Hole, 18 Position, 1 Row; Connector Systems Samtec 11P4946
HEADER, 3.96MM, VERTICAL THOUGH HOLE, 18 POSITION, 1 ROW; Connector Systems:Board-to-Boa rd; Pitch Spacing:3.96mm; No. of Rows:1Rows; No. of Contacts:18Contacts; Contact Termination Type:Through Hole; Product Range:FWJ Series RoHS Compliant: Yes

HEADER, 3.96MM, VERTICAL THOUGH HOLE, 18 POSITION, 1 ROW; Connector Systems:Board-to-Board; Pitch Spacing:3.96mm; No. of Rows:1Rows; No. of Contacts:18Contacts; Contact Termination Type:Through Hole; Product Range:FWJ Series RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number FWJ-18-01-T-S 11P4946
Product Name Connectors, Interconnects - Rectangular Connectors - Headers, Male Pins Header, 3.96Mm, Vertical Though Hole, 18 Position, 1 Row; Connector Systems Samtec
Connector Type Board to Board Connector; Rectangular Connectors, Heavy Duty Board to Board Connector
Unlock Full Specs
to access all available technical data

Similar Products

Shunts, Jumpers - 36-1430-1-ND - DigiKey
Keystone Electronics Corp.
Specs
Gender Male / Plug
View Details
Arduino Headers Kit (not soldered) - AS-ACC-ARDHEADERS-00 - ArduSimple
Specs
Connector Type Wire to Board Connector
View Details
41 Position Hermetic Bulkhead Connector - 24033 - Douglas Electrical Components
Specs
Connector Type Coaxial Connector; Military Connector
Mounting Bulkhead
Contact Size (AWG) 20 AWG
View Details
Subminiature D-type Connector, 25 Pins, In-Vacuum, Female Pins - A2378-1-CN - MPF Products, INC.
Specs
Connector Type D-Sub Connector
Gender Female / Jack
View Details