Samtec Inc. Square Post Header, 5.08Mm, Right Angle, Through Hole, 6 Position; Connector Systems Samtec FWS-06-02-T-S-RA

Description
SQUARE POST HEADER, 5.08MM, RIGHT ANGLE, THROUGH HOLE, 6 POSITION; Connector Systems:Board-to-Boa rd; Pitch Spacing:5.08mm; No. of Rows:1Rows; No. of Contacts:6Contacts; Contact Termination Type:Through Hole Right Angle RoHS Compliant: Yes
Datasheet
Description
SQUARE POST HEADER, 5.08MM, RIGHT ANGLE, THROUGH HOLE, 6 POSITION; Connector Systems:Board-to-Boa rd; Pitch Spacing:5.08mm; No. of Rows:1Rows; No. of Contacts:6Contacts; Contact Termination Type:Through Hole Right Angle RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Square Post Header, 5.08Mm, Right Angle, Through Hole, 6 Position; Connector Systems Samtec - 84T4024 - Newark, An Avnet Company
Chicago, IL, United States
Square Post Header, 5.08Mm, Right Angle, Through Hole, 6 Position; Connector Systems Samtec
84T4024
Square Post Header, 5.08Mm, Right Angle, Through Hole, 6 Position; Connector Systems Samtec 84T4024
SQUARE POST HEADER, 5.08MM, RIGHT ANGLE, THROUGH HOLE, 6 POSITION; Connector Systems:Board-to-Boa rd; Pitch Spacing:5.08mm; No. of Rows:1Rows; No. of Contacts:6Contacts; Contact Termination Type:Through Hole Right Angle RoHS Compliant: Yes

SQUARE POST HEADER, 5.08MM, RIGHT ANGLE, THROUGH HOLE, 6 POSITION; Connector Systems:Board-to-Board; Pitch Spacing:5.08mm; No. of Rows:1Rows; No. of Contacts:6Contacts; Contact Termination Type:Through Hole Right Angle RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 84T4024
Product Name Square Post Header, 5.08Mm, Right Angle, Through Hole, 6 Position; Connector Systems Samtec
Connector Type Board to Board Connector
Unlock Full Specs
to access all available technical data