Samtec Inc. Connectors, Interconnects - Rectangular Connectors - Headers, Male Pins FWS-14-01-T-S

Description
CONN HEADER VERT 14POS 5.08MM
Datasheet
Description
CONN HEADER VERT 14POS 5.08MM
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Shenzhen, China
Connectors, Interconnects - Rectangular Connectors - Headers, Male Pins
FWS-14-01-T-S
Connectors, Interconnects - Rectangular Connectors - Headers, Male Pins FWS-14-01-T-S
CONN HEADER VERT 14POS 5.08MM

CONN HEADER VERT 14POS 5.08MM

Supplier's Site
Square Post Header, 5.08Mm, Vertical Through Hole, 14 Position; Connector Systems Samtec - 84T4063 - Newark, An Avnet Company
Chicago, IL, United States
Square Post Header, 5.08Mm, Vertical Through Hole, 14 Position; Connector Systems Samtec
84T4063
Square Post Header, 5.08Mm, Vertical Through Hole, 14 Position; Connector Systems Samtec 84T4063
SQUARE POST HEADER, 5.08MM, VERTICAL THROUGH HOLE, 14 POSITION; Connector Systems:Board-to-Boa rd; Pitch Spacing:5.08mm; No. of Rows:1Rows; No. of Contacts:14Contacts; Contact Termination Type:Through Hole; Product Range:FWS Series RoHS Compliant: Yes

SQUARE POST HEADER, 5.08MM, VERTICAL THROUGH HOLE, 14 POSITION; Connector Systems:Board-to-Board; Pitch Spacing:5.08mm; No. of Rows:1Rows; No. of Contacts:14Contacts; Contact Termination Type:Through Hole; Product Range:FWS Series RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Acme Chip Technology Co., Limited Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number FWS-14-01-T-S 84T4063
Product Name Connectors, Interconnects - Rectangular Connectors - Headers, Male Pins Square Post Header, 5.08Mm, Vertical Through Hole, 14 Position; Connector Systems Samtec
Connector Type Board to Board Connector; Rectangular Connectors, Heavy Duty Board to Board Connector
Termination Solder Through Hole
Mounting Through Hole
Unlock Full Specs
to access all available technical data

Similar Products