Samtec Inc. Connectors, Interconnects - Rectangular Connectors - Headers, Male Pins FWS-15-04-T-S

Description
.200" POWER TERMINAL STRIP
Datasheet
Description
.200" POWER TERMINAL STRIP
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Shenzhen, China
Connectors, Interconnects - Rectangular Connectors - Headers, Male Pins
FWS-15-04-T-S
Connectors, Interconnects - Rectangular Connectors - Headers, Male Pins FWS-15-04-T-S
.200" POWER TERMINAL STRIP

.200" POWER TERMINAL STRIP

Supplier's Site
Square Post Header, 5.08Mm, Vertical Through Hole, 15 Position; Connector Systems Samtec - 84T4070 - Newark, An Avnet Company
Chicago, IL, United States
Square Post Header, 5.08Mm, Vertical Through Hole, 15 Position; Connector Systems Samtec
84T4070
Square Post Header, 5.08Mm, Vertical Through Hole, 15 Position; Connector Systems Samtec 84T4070
SQUARE POST HEADER, 5.08MM, VERTICAL THROUGH HOLE, 15 POSITION; Connector Systems:Board-to-Boa rd; Pitch Spacing:5.08mm; No. of Rows:1Rows; No. of Contacts:15Contacts; Contact Termination Type:Through Hole; Product Range:FWS Series RoHS Compliant: Yes

SQUARE POST HEADER, 5.08MM, VERTICAL THROUGH HOLE, 15 POSITION; Connector Systems:Board-to-Board; Pitch Spacing:5.08mm; No. of Rows:1Rows; No. of Contacts:15Contacts; Contact Termination Type:Through Hole; Product Range:FWS Series RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Acme Chip Technology Co., Limited Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number FWS-15-04-T-S 84T4070
Product Name Connectors, Interconnects - Rectangular Connectors - Headers, Male Pins Square Post Header, 5.08Mm, Vertical Through Hole, 15 Position; Connector Systems Samtec
Connector Type Board to Board Connector; Rectangular Connectors, Heavy Duty Board to Board Connector
Termination Solder Through Hole
Mounting Through Hole
Unlock Full Specs
to access all available technical data