Samtec Inc. Board to Board & Mezzanine Connectors HDAF-23-18.0-S-13-1

Description
2.00 mm x 1.20 mm HD Mezz Rugged, High-D
Request a Quote Datasheet
Description
2.00 mm x 1.20 mm HD Mezz Rugged, High-D
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Swedesboro, NJ, United States
Board to Board & Mezzanine Connectors
HDAF-23-18.0-S-13-1
Board to Board & Mezzanine Connectors HDAF-23-18.0-S-13-1
2.00 mm x 1.20 mm HD Mezz Rugged, High-D

2.00 mm x 1.20 mm HD Mezz Rugged, High-D

Buy Now
Stacking Connector, Receptacle, 299 Position, 1.2Mm; Mezzanine Connector Type Samtec - 11P5066 - Newark, An Avnet Company
Chicago, IL, United States
Stacking Connector, Receptacle, 299 Position, 1.2Mm; Mezzanine Connector Type Samtec
11P5066
Stacking Connector, Receptacle, 299 Position, 1.2Mm; Mezzanine Connector Type Samtec 11P5066
STACKING CONNECTOR, RECEPTACLE, 299 POSITION, 1.2MM; Mezzanine Connector Type:Array, Female; Pitch Spacing:1.2mm; No. of Rows:13Rows; No. of Contacts:299Contacts ; Connector Mounting:Surface Mount; Contact Material:Copper Alloy RoHS Compliant: Yes

STACKING CONNECTOR, RECEPTACLE, 299 POSITION, 1.2MM; Mezzanine Connector Type:Array, Female; Pitch Spacing:1.2mm; No. of Rows:13Rows; No. of Contacts:299Contacts; Connector Mounting:Surface Mount; Contact Material:Copper Alloy RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Powell Electronics, Inc. Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number HDAF-23-18.0-S-13-1 11P5066
Product Name Board to Board & Mezzanine Connectors Stacking Connector, Receptacle, 299 Position, 1.2Mm; Mezzanine Connector Type Samtec
Connector Type Board to Board Connector
Unlock Full Specs
to access all available technical data

Similar Products

3-Prong Straight Connector, 15 Amp 125 Volt 5-15R with Green Neon Light - 5631 - Suzhou Ele Mfg Co., Ltd.
Specs
Geometry Straight
Voltage Rating 125 volts
Current Rating 15.0 amps
View Details
Connector - 2 Pin PCB Round Magnetic Connector -  - Shenzhen QH Industrial Co., Ltd
Specs
Termination Magnetic
Voltage Rating 12 volts
Current Rating 1.0 to 3.0 amps
View Details