Samtec Inc. Header, 3.96Mm, Vertical Though Hole, 13 Position, 1 Row; Connector Systems Samtec FWJ-13-05-T-S

Description
HEADER, 3.96MM, VERTICAL THOUGH HOLE, 13 POSITION, 1 ROW; Connector Systems:Board-to-Boa rd; Pitch Spacing:3.96mm; No. of Rows:1Rows; No. of Contacts:13Contacts; Contact Termination Type:Through Hole; Product Range:FWJ Series RoHS Compliant: Yes
Description
HEADER, 3.96MM, VERTICAL THOUGH HOLE, 13 POSITION, 1 ROW; Connector Systems:Board-to-Boa rd; Pitch Spacing:3.96mm; No. of Rows:1Rows; No. of Contacts:13Contacts; Contact Termination Type:Through Hole; Product Range:FWJ Series RoHS Compliant: Yes
Datasheet
Datasheet Summary
Powered by GS/AI

The Header, 3.96mm, Vertical Through Hole, 13 Position, 1 Row (part number 84T3930) is designed for board-to-board applications with a pitch spacing of 3.96mm. It features 13 contacts and utilizes a through-hole termination type. The insulator material is black glass-filled polyester, while the terminal material is phosphor bronze with a plating of tin over nickel. This product is RoHS compliant and operates within a temperature range of -55°C to +105°C. It is suitable for wave soldering and has a lead coplanarity of 0.20mm maximum for pins 02-16 and 0.25mm maximum for pins 17-24. The current rating per contact varies based on the number of pins, with a maximum of 13.1 A for a single pin. This header is part of the FWJ series and is recognized for its quality standards.

Datasheet Summary
Powered by GS/AI

The Header, 3.96mm, Vertical Through Hole, 13 Position, 1 Row (part number 84T3930) is designed for board-to-board applications with a pitch spacing of 3.96mm. It features 13 contacts and utilizes a through-hole termination type. The insulator material is black glass-filled polyester, while the terminal material is phosphor bronze with a plating of tin over nickel. This product is RoHS compliant and operates within a temperature range of -55°C to +105°C. It is suitable for wave soldering and has a lead coplanarity of 0.20mm maximum for pins 02-16 and 0.25mm maximum for pins 17-24. The current rating per contact varies based on the number of pins, with a maximum of 13.1 A for a single pin. This header is part of the FWJ series and is recognized for its quality standards.

Suppliers

Company
Product
Description
Supplier Links
Header, 3.96Mm, Vertical Though Hole, 13 Position, 1 Row; Connector Systems Samtec - 84T3930 - Newark, An Avnet Company
Chicago, IL, United States
Header, 3.96Mm, Vertical Though Hole, 13 Position, 1 Row; Connector Systems Samtec
84T3930
Header, 3.96Mm, Vertical Though Hole, 13 Position, 1 Row; Connector Systems Samtec 84T3930
HEADER, 3.96MM, VERTICAL THOUGH HOLE, 13 POSITION, 1 ROW; Connector Systems:Board-to-Boa rd; Pitch Spacing:3.96mm; No. of Rows:1Rows; No. of Contacts:13Contacts; Contact Termination Type:Through Hole; Product Range:FWJ Series RoHS Compliant: Yes

HEADER, 3.96MM, VERTICAL THOUGH HOLE, 13 POSITION, 1 ROW; Connector Systems:Board-to-Board; Pitch Spacing:3.96mm; No. of Rows:1Rows; No. of Contacts:13Contacts; Contact Termination Type:Through Hole; Product Range:FWJ Series RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 84T3930
Product Name Header, 3.96Mm, Vertical Though Hole, 13 Position, 1 Row; Connector Systems Samtec
Connector Type Board to Board Connector
Unlock Full Specs
to access all available technical data

Similar Products