Samtec Inc. Square Post Header, 5.08Mm, Vertical Through Hole, 18 Position; Connector Systems Samtec FWS-18-02-T-S

Description
SQUARE POST HEADER, 5.08MM, VERTICAL THROUGH HOLE, 18 POSITION; Connector Systems:Board-to-Boa rd; Pitch Spacing:5.08mm; No. of Rows:1Rows; No. of Contacts:18Contacts; Contact Termination Type:Through Hole; Product Range:FWS Series RoHS Compliant: Yes
Datasheet
Description
SQUARE POST HEADER, 5.08MM, VERTICAL THROUGH HOLE, 18 POSITION; Connector Systems:Board-to-Boa rd; Pitch Spacing:5.08mm; No. of Rows:1Rows; No. of Contacts:18Contacts; Contact Termination Type:Through Hole; Product Range:FWS Series RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Square Post Header, 5.08Mm, Vertical Through Hole, 18 Position; Connector Systems Samtec - 84T4083 - Newark, An Avnet Company
Chicago, IL, United States
Square Post Header, 5.08Mm, Vertical Through Hole, 18 Position; Connector Systems Samtec
84T4083
Square Post Header, 5.08Mm, Vertical Through Hole, 18 Position; Connector Systems Samtec 84T4083
SQUARE POST HEADER, 5.08MM, VERTICAL THROUGH HOLE, 18 POSITION; Connector Systems:Board-to-Boa rd; Pitch Spacing:5.08mm; No. of Rows:1Rows; No. of Contacts:18Contacts; Contact Termination Type:Through Hole; Product Range:FWS Series RoHS Compliant: Yes

SQUARE POST HEADER, 5.08MM, VERTICAL THROUGH HOLE, 18 POSITION; Connector Systems:Board-to-Board; Pitch Spacing:5.08mm; No. of Rows:1Rows; No. of Contacts:18Contacts; Contact Termination Type:Through Hole; Product Range:FWS Series RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 84T4083
Product Name Square Post Header, 5.08Mm, Vertical Through Hole, 18 Position; Connector Systems Samtec
Connector Type Board to Board Connector
Unlock Full Specs
to access all available technical data

Similar Products

Cable entries - cable entries 1 - BARTEC
Specs
Connector Type Circular / Cylindrical Connectors
Voltage Rating 500 volts
View Details
PCB Headers - 1730950 - RS Components, Ltd.
RS Components, Ltd.
Specs
Connector Type Board Mount Connector; Board to Board Connector; Wire to Board Connector
Geometry Straight; Straight
Termination Solder
View Details