Samtec Inc. Header, 3.96Mm, Vertical Though Hole, 19 Position, 1 Row; Connector Systems Samtec FWJ-19-01-T-S

Description
HEADER, 3.96MM, VERTICAL THOUGH HOLE, 19 POSITION, 1 ROW; Connector Systems:Board-to-Boa rd; Pitch Spacing:3.96mm; No. of Rows:1Rows; No. of Contacts:19Contacts; Contact Termination Type:Through Hole; Product Range:FWJ Series RoHS Compliant: Yes
Description
HEADER, 3.96MM, VERTICAL THOUGH HOLE, 19 POSITION, 1 ROW; Connector Systems:Board-to-Boa rd; Pitch Spacing:3.96mm; No. of Rows:1Rows; No. of Contacts:19Contacts; Contact Termination Type:Through Hole; Product Range:FWJ Series RoHS Compliant: Yes
Datasheet
Datasheet Summary
Powered by GS/AI

The Header, 3.96mm, Vertical Through Hole, 19 Position, 1 Row (part number 11P4947) from Samtec is designed for board-to-board applications. It features a pitch spacing of 3.96mm and is constructed with a black glass-filled polyester insulator material. The terminals are made of phosphor bronze with a plating of tin over nickel, ensuring durability and reliability. This product is RoHS compliant and operates within a temperature range of -55°C to +105°C. It is lead-free solderable and suitable for wave soldering. The header is compatible with FHP connectors and offers a maximum current rating of 6.7 A per contact. The product is non-returnable and may have non-standard lengths and styles.

Datasheet Summary
Powered by GS/AI

The Header, 3.96mm, Vertical Through Hole, 19 Position, 1 Row (part number 11P4947) from Samtec is designed for board-to-board applications. It features a pitch spacing of 3.96mm and is constructed with a black glass-filled polyester insulator material. The terminals are made of phosphor bronze with a plating of tin over nickel, ensuring durability and reliability. This product is RoHS compliant and operates within a temperature range of -55°C to +105°C. It is lead-free solderable and suitable for wave soldering. The header is compatible with FHP connectors and offers a maximum current rating of 6.7 A per contact. The product is non-returnable and may have non-standard lengths and styles.

Suppliers

Company
Product
Description
Supplier Links
Header, 3.96Mm, Vertical Though Hole, 19 Position, 1 Row; Connector Systems Samtec - 11P4947 - Newark, An Avnet Company
Chicago, IL, United States
Header, 3.96Mm, Vertical Though Hole, 19 Position, 1 Row; Connector Systems Samtec
11P4947
Header, 3.96Mm, Vertical Though Hole, 19 Position, 1 Row; Connector Systems Samtec 11P4947
HEADER, 3.96MM, VERTICAL THOUGH HOLE, 19 POSITION, 1 ROW; Connector Systems:Board-to-Boa rd; Pitch Spacing:3.96mm; No. of Rows:1Rows; No. of Contacts:19Contacts; Contact Termination Type:Through Hole; Product Range:FWJ Series RoHS Compliant: Yes

HEADER, 3.96MM, VERTICAL THOUGH HOLE, 19 POSITION, 1 ROW; Connector Systems:Board-to-Board; Pitch Spacing:3.96mm; No. of Rows:1Rows; No. of Contacts:19Contacts; Contact Termination Type:Through Hole; Product Range:FWJ Series RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 11P4947
Product Name Header, 3.96Mm, Vertical Though Hole, 19 Position, 1 Row; Connector Systems Samtec
Connector Type Board to Board Connector
Unlock Full Specs
to access all available technical data