Samtec Inc. Board to Board & Mezzanine Connectors HDAF-23-08.0-S-13-2

Description
2.00 mm x 1.20 mm HD Mezz Rugged, High-D
Request a Quote Datasheet
Description
2.00 mm x 1.20 mm HD Mezz Rugged, High-D
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Swedesboro, NJ, United States
Board to Board & Mezzanine Connectors
HDAF-23-08.0-S-13-2
Board to Board & Mezzanine Connectors HDAF-23-08.0-S-13-2
2.00 mm x 1.20 mm HD Mezz Rugged, High-D

2.00 mm x 1.20 mm HD Mezz Rugged, High-D

Buy Now
Stacking Connector, Receptacle, 299 Position, 1.2Mm; Mezzanine Connector Type Samtec - 11P5065 - Newark, An Avnet Company
Chicago, IL, United States
Stacking Connector, Receptacle, 299 Position, 1.2Mm; Mezzanine Connector Type Samtec
11P5065
Stacking Connector, Receptacle, 299 Position, 1.2Mm; Mezzanine Connector Type Samtec 11P5065
STACKING CONNECTOR, RECEPTACLE, 299 POSITION, 1.2MM; Mezzanine Connector Type:Array, Female; Pitch Spacing:1.2mm; No. of Rows:13Rows; No. of Contacts:299Contacts ; Connector Mounting:Surface Mount; Contact Material:Copper Alloy RoHS Compliant: Yes

STACKING CONNECTOR, RECEPTACLE, 299 POSITION, 1.2MM; Mezzanine Connector Type:Array, Female; Pitch Spacing:1.2mm; No. of Rows:13Rows; No. of Contacts:299Contacts; Connector Mounting:Surface Mount; Contact Material:Copper Alloy RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Powell Electronics, Inc. Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number HDAF-23-08.0-S-13-2 11P5065
Product Name Board to Board & Mezzanine Connectors Stacking Connector, Receptacle, 299 Position, 1.2Mm; Mezzanine Connector Type Samtec
Connector Type Board to Board Connector
Unlock Full Specs
to access all available technical data

Similar Products

Cable entries - cable entries plugable - BARTEC
Specs
Connector Type Circular / Cylindrical Connectors
Voltage Rating 300 to 1000 volts
Current Rating 6.0 to 488.0 amps
View Details
Blade Type Power Connectors - 1395G1 - Lingto Electronic Limited
Specs
Geometry Single Pole
Mounting Free Hanging (In-Line)
View Details
3 suppliers