Samtec Inc. Square Post Header, 5.08Mm, Vertical Through Hole, 15 Position; Connector Systems Samtec FWS-15-02-T-S

Description
SQUARE POST HEADER, 5.08MM, VERTICAL THROUGH HOLE, 15 POSITION; Connector Systems:Board-to-Boa rd; Pitch Spacing:5.08mm; No. of Rows:1Rows; No. of Contacts:15Contacts; Contact Termination Type:Through Hole; Product Range:FWS Series RoHS Compliant: Yes
Datasheet
Description
SQUARE POST HEADER, 5.08MM, VERTICAL THROUGH HOLE, 15 POSITION; Connector Systems:Board-to-Boa rd; Pitch Spacing:5.08mm; No. of Rows:1Rows; No. of Contacts:15Contacts; Contact Termination Type:Through Hole; Product Range:FWS Series RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Square Post Header, 5.08Mm, Vertical Through Hole, 15 Position; Connector Systems Samtec - 91R0471 - Newark, An Avnet Company
Chicago, IL, United States
Square Post Header, 5.08Mm, Vertical Through Hole, 15 Position; Connector Systems Samtec
91R0471
Square Post Header, 5.08Mm, Vertical Through Hole, 15 Position; Connector Systems Samtec 91R0471
SQUARE POST HEADER, 5.08MM, VERTICAL THROUGH HOLE, 15 POSITION; Connector Systems:Board-to-Boa rd; Pitch Spacing:5.08mm; No. of Rows:1Rows; No. of Contacts:15Contacts; Contact Termination Type:Through Hole; Product Range:FWS Series RoHS Compliant: Yes

SQUARE POST HEADER, 5.08MM, VERTICAL THROUGH HOLE, 15 POSITION; Connector Systems:Board-to-Board; Pitch Spacing:5.08mm; No. of Rows:1Rows; No. of Contacts:15Contacts; Contact Termination Type:Through Hole; Product Range:FWS Series RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 91R0471
Product Name Square Post Header, 5.08Mm, Vertical Through Hole, 15 Position; Connector Systems Samtec
Connector Type Board to Board Connector
Unlock Full Specs
to access all available technical data

Similar Products

CON01 Connector - CON01 - Laurel Electronics LLC
Laurel Electronics LLC
Specs
Connector Type D-Sub Connector
View Details
19 Position Hermetic Bulkhead Connector - 24020 - Douglas Electrical Components
Specs
Connector Type Coaxial Connector; Military Connector
Mounting Bulkhead
Contact Size (AWG) 20 AWG
View Details
Cable Connectors - NCM-MCB-R280-1 - kTB Solutions
Specs
Connector Type RF and Microwave Connector
Gender Male / Plug
View Details
PCB Headers - 1731082 - RS Components, Ltd.
RS Components, Ltd.
Specs
Connector Type Board to Board Connector; Wire to Board Connector
Geometry Straight; Straight
Termination Solder
View Details