The Square Post Header, 5.08mm, Vertical Through Hole, 7 Position (part number 84T4031) is designed for board-to-board connections with a pitch spacing of 5.08mm. It features a single row with seven contacts and utilizes a through-hole termination type. The insulator material is glass-filled polyester, while the terminal material is phosphor bronze with a plating of tin over nickel. This connector has a current rating of 11.4 A per pin and an operating temperature range of -55°C to +105°C. It is RoHS compliant and suitable for lead-free soldering. The product is part of the FWS series and is compatible with PSS and HPF connectors.
SQUARE POST HEADER, 5.08MM, VERTICAL THROUGH HOLE, 7 POSITION; Connector Systems:Board-to-Boa
| Newark, An Avnet Company | |
|---|---|
| Product Category | Electrical Connectors |
| Product Number | 84T4031 |
| Product Name | Square Post Header, 5.08Mm, Vertical Through Hole, 7 Position; Connector Systems Samtec |
| Connector Type | Board to Board Connector |