Samtec Inc. Electronic Connector HDWM-06-60-L-D-547

Description
CONN HDR 12POS 0.05 STACK T/H Product overview: HDWM-06-60-L-D-547 from Samtec, Inc. is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, Board Spacers & Stackers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 400-HDWM-06-60-L-D-5 47 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
CONN HDR 12POS 0.05 STACK T/H Product overview: HDWM-06-60-L-D-547 from Samtec, Inc. is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, Board Spacers & Stackers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 400-HDWM-06-60-L-D-5 47 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
Electronic Connector
400-HDWM-06-60-L-D-547
Electronic Connector 400-HDWM-06-60-L-D-547
CONN HDR 12POS 0.05 STACK T/H Product overview: HDWM-06-60-L-D-547 from Samtec, Inc. is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, Board Spacers & Stackers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 400-HDWM-06-60-L-D-5 47 can be used for catalog matching and distributor lookup.

CONN HDR 12POS 0.05 STACK T/H Product overview: HDWM-06-60-L-D-547 from Samtec, Inc. is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, Board Spacers & Stackers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 400-HDWM-06-60-L-D-547 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Connectors, Interconnects - Rectangular Connectors - Board Spacers, Stackers (Board to Board) - 1056468-HDWM-06-60-L-D-547 - Win Source Electronics
Laguna Hills, CA, United States
Connectors, Interconnects - Rectangular Connectors - Board Spacers, Stackers (Board to Board)
1056468-HDWM-06-60-L-D-547
Connectors, Interconnects - Rectangular Connectors - Board Spacers, Stackers (Board to Board) 1056468-HDWM-06-60-L-D-547
Win Source Part Number: 1056468-HDWM-06-60-L -D-547 Category: Connectors, Interconnects>Rectan gular Connectors - Board Spacers, Stackers (Board to Board) Series: Flex Stack, HDWM Number of Positions: 12 Pitch: 0.050" (1.27mm) Color: Black Number of Rows: 2 Row Spacing: 0.100" (2.54mm) Termination: Solder Package: Bulk Standard Package: 1 Length - Post (Mating): 0.158" (4.013mm) Length - Stack Height: 0.547" (13.894mm) Length - Tail: 0.120" (3.048mm) Contact Finish - Post (Mating): Gold Contact Finish Thickness - Post (Mating): 10.0µin (0.25µm) Mounting Type: Through Hole Alternative Parts (Cross-Reference): FTSH-106-01-L-DV; FTS-106-01-L-DV; FTSH-106-01-L-D; ECCN: EAR99 Fake Threat In the Open Market: 75 pct. MSL Level: Not Applicable Length - Overall Pin: 0.825" (20.955mm) REACH Status: REACH Unaffected HTSUS: 8536.69.4040 Mfr: Samtec Inc. Base Product Number: HDWM-06

Win Source Part Number: 1056468-HDWM-06-60-L-D-547
Category: Connectors, Interconnects>Rectangular Connectors - Board Spacers, Stackers (Board to Board)
Series: Flex Stack, HDWM
Number of Positions: 12
Pitch: 0.050" (1.27mm)
Color: Black
Number of Rows: 2
Row Spacing: 0.100" (2.54mm)
Termination: Solder
Package: Bulk
Standard Package: 1
Length - Post (Mating): 0.158" (4.013mm)
Length - Stack Height: 0.547" (13.894mm)
Length - Tail: 0.120" (3.048mm)
Contact Finish - Post (Mating): Gold
Contact Finish Thickness - Post (Mating): 10.0µin (0.25µm)
Mounting Type: Through Hole
Alternative Parts (Cross-Reference): FTSH-106-01-L-DV; FTS-106-01-L-DV; FTSH-106-01-L-D;
ECCN: EAR99
Fake Threat In the Open Market: 75 pct.
MSL Level: Not Applicable
Length - Overall Pin: 0.825" (20.955mm)
REACH Status: REACH Unaffected
HTSUS: 8536.69.4040
Mfr: Samtec Inc.
Base Product Number: HDWM-06

Buy Now
.050 X .100 Flex Stack

.050 X .100 Flex Stack

Buy Now
.050
Chicago, IL, United States
.050" X .100" Flex Stack, High-Temp Micro Board Stacker Rohs Compliant Samtec
39AC0558
.050" X .100" Flex Stack, High-Temp Micro Board Stacker Rohs Compliant Samtec 39AC0558
.050" X .100" Flex Stack, High-Temp Micro Board Stacker RoHS Compliant: Yes

.050" X .100" Flex Stack, High-Temp Micro Board Stacker RoHS Compliant: Yes

Supplier's Site Datasheet
Shenzhen, China
Connectors, Interconnects - Rectangular Connectors - Board Spacers, Stackers (Board to Board)
HDWM-06-60-L-D-547
Connectors, Interconnects - Rectangular Connectors - Board Spacers, Stackers (Board to Board) HDWM-06-60-L-D-547
CONN HDR 12POS 0.05 STACK T/H

CONN HDR 12POS 0.05 STACK T/H

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics Powell Electronics, Inc. Newark, An Avnet Company Acme Chip Technology Co., Limited
Product Category Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 400-HDWM-06-60-L-D-547 1056468-HDWM-06-60-L-D-547 HDWM-06-60-L-D-547 39AC0558 HDWM-06-60-L-D-547
Product Name Electronic Connector Connectors, Interconnects - Rectangular Connectors - Board Spacers, Stackers (Board to Board) .050" X .100" Flex Stack, High-Temp Micro Board Stacker Rohs Compliant Samtec Connectors, Interconnects - Rectangular Connectors - Board Spacers, Stackers (Board to Board)
Termination Solder Solder Solder
Unlock Full Specs
to access all available technical data

Similar Products

50 Ohm TNC Connector, TNC Straight Plug - 190508A - PIC Wire & Cable
Specs
Connector Type Circular / Cylindrical Connectors; Coaxial Connector; Military Connector; RF and Microwave Connector
Geometry Straight
Termination Crimp
View Details
Micro Power - G881A22102T3EU - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Connector Type Micro Connector and Nano Connector; Wire to Board Connector
Voltage Rating 250 volts
Current Rating 6.0 to 6.5 amps
View Details
4 suppliers