Samtec Inc. Header, 3.96Mm, Though Hole, Right Angle, 14 Position, 1 Row; Connector Systems Samtec FWJ-14-04-T-S-RA

Description
HEADER, 3.96MM, THOUGH HOLE, RIGHT ANGLE, 14 POSITION, 1 ROW; Connector Systems:Board-to-Boa rd; Pitch Spacing:3.96mm; No. of Rows:1Rows; No. of Contacts:14Contacts; Contact Termination Type:Through Hole Right Angle RoHS Compliant: Yes
Datasheet
Description
HEADER, 3.96MM, THOUGH HOLE, RIGHT ANGLE, 14 POSITION, 1 ROW; Connector Systems:Board-to-Boa rd; Pitch Spacing:3.96mm; No. of Rows:1Rows; No. of Contacts:14Contacts; Contact Termination Type:Through Hole Right Angle RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Header, 3.96Mm, Though Hole, Right Angle, 14 Position, 1 Row; Connector Systems Samtec - 84T3935 - Newark, An Avnet Company
Chicago, IL, United States
Header, 3.96Mm, Though Hole, Right Angle, 14 Position, 1 Row; Connector Systems Samtec
84T3935
Header, 3.96Mm, Though Hole, Right Angle, 14 Position, 1 Row; Connector Systems Samtec 84T3935
HEADER, 3.96MM, THOUGH HOLE, RIGHT ANGLE, 14 POSITION, 1 ROW; Connector Systems:Board-to-Boa rd; Pitch Spacing:3.96mm; No. of Rows:1Rows; No. of Contacts:14Contacts; Contact Termination Type:Through Hole Right Angle RoHS Compliant: Yes

HEADER, 3.96MM, THOUGH HOLE, RIGHT ANGLE, 14 POSITION, 1 ROW; Connector Systems:Board-to-Board; Pitch Spacing:3.96mm; No. of Rows:1Rows; No. of Contacts:14Contacts; Contact Termination Type:Through Hole Right Angle RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 84T3935
Product Name Header, 3.96Mm, Though Hole, Right Angle, 14 Position, 1 Row; Connector Systems Samtec
Connector Type Board to Board Connector
Unlock Full Specs
to access all available technical data

Similar Products

Coaxial Adapters - NATT - kTB Solutions
Specs
Connector Type Coaxial Connector
View Details
SCTU Rectangular Connectors - LV320/400-GY-S70-4-1-0 - Galco Industrial Electronics
Specs
Connector Type Rectangular Connectors, Heavy Duty
View Details
Powerpole ® 120/SB ® 120 Silver Contact #4 AWG - 1319G4 - Anderson Power Products
Specs
Mounting Inline, Panel/Bulkhead
Current Rating 55.0 to 240.0 amps
View Details
5 suppliers