Samtec Inc. Header, 3.96Mm, Vertical Though Hole, 15 Position, 1 Row; Connector Systems Samtec FWJ-15-02-T-S

Description
HEADER, 3.96MM, VERTICAL THOUGH HOLE, 15 POSITION, 1 ROW; Connector Systems:Board-to-Boa rd; Pitch Spacing:3.96mm; No. of Rows:1Rows; No. of Contacts:15Contacts; Contact Termination Type:Through Hole; Product Range:FWJ Series RoHS Compliant: Yes
Description
HEADER, 3.96MM, VERTICAL THOUGH HOLE, 15 POSITION, 1 ROW; Connector Systems:Board-to-Boa rd; Pitch Spacing:3.96mm; No. of Rows:1Rows; No. of Contacts:15Contacts; Contact Termination Type:Through Hole; Product Range:FWJ Series RoHS Compliant: Yes
Datasheet
Datasheet Summary
Powered by GS/AI

The Header, 3.96mm, Vertical Through Hole, 15 Position, 1 Row (part number 84T3937) is designed for board-to-board connections with a pitch spacing of 3.96mm. It features a single row of 15 contacts and utilizes through-hole termination for secure mounting on printed circuit boards. The insulator material is black glass-filled polyester, while the terminal material is phosphor bronze with a plating of tin over nickel. This product is RoHS compliant and operates within a temperature range of -55°C to +105°C. It is suitable for applications requiring reliable electrical connections and is compatible with FHP connectors. The header is lead-free solderable, with specific coplanarity requirements for surface mount technology.

Datasheet Summary
Powered by GS/AI

The Header, 3.96mm, Vertical Through Hole, 15 Position, 1 Row (part number 84T3937) is designed for board-to-board connections with a pitch spacing of 3.96mm. It features a single row of 15 contacts and utilizes through-hole termination for secure mounting on printed circuit boards. The insulator material is black glass-filled polyester, while the terminal material is phosphor bronze with a plating of tin over nickel. This product is RoHS compliant and operates within a temperature range of -55°C to +105°C. It is suitable for applications requiring reliable electrical connections and is compatible with FHP connectors. The header is lead-free solderable, with specific coplanarity requirements for surface mount technology.

Suppliers

Company
Product
Description
Supplier Links
Header, 3.96Mm, Vertical Though Hole, 15 Position, 1 Row; Connector Systems Samtec - 84T3937 - Newark, An Avnet Company
Chicago, IL, United States
Header, 3.96Mm, Vertical Though Hole, 15 Position, 1 Row; Connector Systems Samtec
84T3937
Header, 3.96Mm, Vertical Though Hole, 15 Position, 1 Row; Connector Systems Samtec 84T3937
HEADER, 3.96MM, VERTICAL THOUGH HOLE, 15 POSITION, 1 ROW; Connector Systems:Board-to-Boa rd; Pitch Spacing:3.96mm; No. of Rows:1Rows; No. of Contacts:15Contacts; Contact Termination Type:Through Hole; Product Range:FWJ Series RoHS Compliant: Yes

HEADER, 3.96MM, VERTICAL THOUGH HOLE, 15 POSITION, 1 ROW; Connector Systems:Board-to-Board; Pitch Spacing:3.96mm; No. of Rows:1Rows; No. of Contacts:15Contacts; Contact Termination Type:Through Hole; Product Range:FWJ Series RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 84T3937
Product Name Header, 3.96Mm, Vertical Though Hole, 15 Position, 1 Row; Connector Systems Samtec
Connector Type Board to Board Connector
Unlock Full Specs
to access all available technical data

Similar Products

Headers, Plugs and Sockets - 2084-BB-TBKT1-ND - DigiKey
Specs
Geometry Straight; 180°
Mounting Free Hanging (In-Line)
View Details
Din Rail, Channel - 2946-2000-5477/1102-953-ND - DigiKey
Specs
Connector Type DIN Connector
Contact Size (AWG) 16 to 24 AWG
View Details