Samtec Inc. Board to Board & Mezzanine Connectors HDAM-15-12.0-S-13-1

Description
2.00 mm x 1.20 mm HD Mezz Rugged, High-D
Request a Quote Datasheet
Description
2.00 mm x 1.20 mm HD Mezz Rugged, High-D
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Board to Board & Mezzanine Connectors - HDAM-15-12.0-S-13-1 - Powell Electronics, Inc.
Swedesboro, NJ, United States
Board to Board & Mezzanine Connectors
HDAM-15-12.0-S-13-1
Board to Board & Mezzanine Connectors HDAM-15-12.0-S-13-1
2.00 mm x 1.20 mm HD Mezz Rugged, High-D

2.00 mm x 1.20 mm HD Mezz Rugged, High-D

Buy Now
Stacking Connector, Header, 195Pos 1.2Mm; Mezzanine Connector Type Samtec - 11P5072 - Newark, An Avnet Company
Chicago, IL, United States
Stacking Connector, Header, 195Pos 1.2Mm; Mezzanine Connector Type Samtec
11P5072
Stacking Connector, Header, 195Pos 1.2Mm; Mezzanine Connector Type Samtec 11P5072
STACKING CONNECTOR, HEADER, 195POS 1.2MM; Mezzanine Connector Type:Array, Male; Pitch Spacing:1.2mm; No. of Rows:13Rows; No. of Contacts:195Contacts ; Connector Mounting:Surface Mount; Contact Material:Copper Alloy; Gender:Header RoHS Compliant: No

STACKING CONNECTOR, HEADER, 195POS 1.2MM; Mezzanine Connector Type:Array, Male; Pitch Spacing:1.2mm; No. of Rows:13Rows; No. of Contacts:195Contacts; Connector Mounting:Surface Mount; Contact Material:Copper Alloy; Gender:Header RoHS Compliant: No

Supplier's Site Datasheet

Technical Specifications

  Powell Electronics, Inc. Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number HDAM-15-12.0-S-13-1 11P5072
Product Name Board to Board & Mezzanine Connectors Stacking Connector, Header, 195Pos 1.2Mm; Mezzanine Connector Type Samtec
Connector Type Board to Board Connector
Unlock Full Specs
to access all available technical data

Similar Products

Connector - SMT Small Pogo Pins -  - Shenzhen QH Industrial Co., Ltd
Shenzhen QH Industrial Co., Ltd
Specs
Voltage Rating 12 volts
Current Rating 1.0 to 60.0 amps
View Details
Transducer Receptacles - PT02H-10-6P - Strainsert
Specs
Connector Type Military Connector
Gender Male / Plug
Contact Size (AWG) 20 AWG
View Details