Samtec Inc. Square Post Header, 5.08Mm, Right Angle, Through Hole, 10 Position; Connector Systems Samtec FWS-10-02-T-S-RA

Description
SQUARE POST HEADER, 5.08MM, RIGHT ANGLE, THROUGH HOLE, 10 POSITION; Connector Systems:Board-to-Boa rd; Pitch Spacing:5.08mm; No. of Rows:1Rows; No. of Contacts:10Contacts; Contact Termination Type:Through Hole Right Angle RoHS Compliant: Yes
Datasheet
Description
SQUARE POST HEADER, 5.08MM, RIGHT ANGLE, THROUGH HOLE, 10 POSITION; Connector Systems:Board-to-Boa rd; Pitch Spacing:5.08mm; No. of Rows:1Rows; No. of Contacts:10Contacts; Contact Termination Type:Through Hole Right Angle RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Square Post Header, 5.08Mm, Right Angle, Through Hole, 10 Position; Connector Systems Samtec - 84T4045 - Newark, An Avnet Company
Chicago, IL, United States
Square Post Header, 5.08Mm, Right Angle, Through Hole, 10 Position; Connector Systems Samtec
84T4045
Square Post Header, 5.08Mm, Right Angle, Through Hole, 10 Position; Connector Systems Samtec 84T4045
SQUARE POST HEADER, 5.08MM, RIGHT ANGLE, THROUGH HOLE, 10 POSITION; Connector Systems:Board-to-Boa rd; Pitch Spacing:5.08mm; No. of Rows:1Rows; No. of Contacts:10Contacts; Contact Termination Type:Through Hole Right Angle RoHS Compliant: Yes

SQUARE POST HEADER, 5.08MM, RIGHT ANGLE, THROUGH HOLE, 10 POSITION; Connector Systems:Board-to-Board; Pitch Spacing:5.08mm; No. of Rows:1Rows; No. of Contacts:10Contacts; Contact Termination Type:Through Hole Right Angle RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 84T4045
Product Name Square Post Header, 5.08Mm, Right Angle, Through Hole, 10 Position; Connector Systems Samtec
Connector Type Board to Board Connector
Unlock Full Specs
to access all available technical data

Similar Products

Amphenol STARLINE - amphenol connectors starline series - BARTEC
Specs
Connector Type Circular / Cylindrical Connectors
Voltage Rating 1000 volts
Current Rating 1135.0 amps
View Details
PCB Headers - 1731084 - RS Components, Ltd.
RS Components, Ltd.
Specs
Connector Type Board to Board Connector; Wire to Board Connector
Geometry Straight; Straight
Termination Solder
View Details