The Stacking Connector, Receptacle, 195 Position, 1.2mm, is designed for mezzanine applications and features a pitch spacing of 1.2mm with 13 rows. It is constructed with a copper alloy contact material and is RoHS compliant. The connector supports a current rating of 3.4 A per pin when six adjacent pins are powered, and it operates within a temperature range of -55°C to +125°C. The contact resistance is specified at 19 mΩ, and the working voltage is rated at 200 VAC. This connector is suitable for surface mount applications and is compatible with both HDAM and HDAF series connectors. It also offers lead-free solderability and is available with various plating options, including gold and tin. The connector is designed for a maximum of 100 mating cycles, making it a reliable choice for high-density applications.
2.00 mm x 1.20 mm HD Mezz Rugged, High-D
STACKING CONNECTOR, RECEPTACLE, 195 POSITION, 1.2MM; Mezzanine Connector Type:Array, Female; Pitch Spacing:1.2mm; No. of Rows:13Rows; No. of Contacts:195Contacts
| Powell Electronics, Inc. | Newark, An Avnet Company | |
|---|---|---|
| Product Category | Electrical Connectors | Electrical Connectors |
| Product Number | HDAF-15-08.0-S-13-1 | 11P5060 |
| Product Name | Board to Board & Mezzanine Connectors | Stacking Connector, Receptacle, 195 Position, 1.2Mm; Mezzanine Connector Type Samtec |
| Connector Type | Board to Board Connector |