Samtec Inc. Connectors, Interconnects - Rectangular Connectors - Headers, Male Pins FWS-10-02-T-S

Description
CONN HEADER VERT 10POS 5.08MM
Datasheet
Description
CONN HEADER VERT 10POS 5.08MM
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Shenzhen, China
Connectors, Interconnects - Rectangular Connectors - Headers, Male Pins
FWS-10-02-T-S
Connectors, Interconnects - Rectangular Connectors - Headers, Male Pins FWS-10-02-T-S
CONN HEADER VERT 10POS 5.08MM

CONN HEADER VERT 10POS 5.08MM

Supplier's Site
Square Post Header, 5.08Mm, Vertical Through Hole, 10 Position; Connector Systems Samtec - 84T4044 - Newark, An Avnet Company
Chicago, IL, United States
Square Post Header, 5.08Mm, Vertical Through Hole, 10 Position; Connector Systems Samtec
84T4044
Square Post Header, 5.08Mm, Vertical Through Hole, 10 Position; Connector Systems Samtec 84T4044
SQUARE POST HEADER, 5.08MM, VERTICAL THROUGH HOLE, 10 POSITION; Connector Systems:Board-to-Boa rd; Pitch Spacing:5.08mm; No. of Rows:1Rows; No. of Contacts:10Contacts; Contact Termination Type:Through Hole; Product Range:FWS Series RoHS Compliant: Yes

SQUARE POST HEADER, 5.08MM, VERTICAL THROUGH HOLE, 10 POSITION; Connector Systems:Board-to-Board; Pitch Spacing:5.08mm; No. of Rows:1Rows; No. of Contacts:10Contacts; Contact Termination Type:Through Hole; Product Range:FWS Series RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Acme Chip Technology Co., Limited Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number FWS-10-02-T-S 84T4044
Product Name Connectors, Interconnects - Rectangular Connectors - Headers, Male Pins Square Post Header, 5.08Mm, Vertical Through Hole, 10 Position; Connector Systems Samtec
Connector Type Board to Board Connector; Rectangular Connectors, Heavy Duty Board to Board Connector
Termination Solder Through Hole
Mounting Through Hole
Unlock Full Specs
to access all available technical data

Similar Products

CON01 Connector - CON01 - Laurel Electronics LLC
Laurel Electronics LLC
Specs
Connector Type D-Sub Connector
View Details
4 Position Hermetic Bulkhead Connector - 24201 - Douglas Electrical Components
Specs
Connector Type Coaxial Connector; Military Connector
Mounting Bulkhead
Contact Size (AWG) 8 AWG
View Details
Cable Connectors - NCD-FB-086-1 - kTB Solutions
Specs
Connector Type RF and Microwave Connector
Gender Female / Jack
View Details
PCB Headers - 511367 - RS Components, Ltd.
RS Components, Ltd.
Specs
Connector Type Board to Board Connector; Wire to Board Connector
Geometry Right Angle; Right angle
Termination Solder
View Details