Samtec Inc. Board to Board & Mezzanine Connectors HDAF-11-18.0-S-13-1

Description
2.00 mm x 1.20 mm HD Mezz Rugged, High-D
Request a Quote Datasheet
Description
2.00 mm x 1.20 mm HD Mezz Rugged, High-D
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Swedesboro, NJ, United States
Board to Board & Mezzanine Connectors
HDAF-11-18.0-S-13-1
Board to Board & Mezzanine Connectors HDAF-11-18.0-S-13-1
2.00 mm x 1.20 mm HD Mezz Rugged, High-D

2.00 mm x 1.20 mm HD Mezz Rugged, High-D

Buy Now
Stacking Connector, Rcpt, 143Pos, 1.2Mm; Mezzanine Connector Type Samtec - 11P5058 - Newark, An Avnet Company
Chicago, IL, United States
Stacking Connector, Rcpt, 143Pos, 1.2Mm; Mezzanine Connector Type Samtec
11P5058
Stacking Connector, Rcpt, 143Pos, 1.2Mm; Mezzanine Connector Type Samtec 11P5058
STACKING CONNECTOR, RCPT, 143POS, 1.2MM; Mezzanine Connector Type:Array, Female; Pitch Spacing:1.2mm; No. of Rows:13Rows; No. of Contacts:143Contacts ; Connector Mounting:Surface Mount; Contact Material:Copper Alloy; Gender:ReceptacleRoH S Compliant: No

STACKING CONNECTOR, RCPT, 143POS, 1.2MM; Mezzanine Connector Type:Array, Female; Pitch Spacing:1.2mm; No. of Rows:13Rows; No. of Contacts:143Contacts; Connector Mounting:Surface Mount; Contact Material:Copper Alloy; Gender:ReceptacleRoHS Compliant: No

Supplier's Site Datasheet

Technical Specifications

  Powell Electronics, Inc. Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number HDAF-11-18.0-S-13-1 11P5058
Product Name Board to Board & Mezzanine Connectors Stacking Connector, Rcpt, 143Pos, 1.2Mm; Mezzanine Connector Type Samtec
Connector Type Board to Board Connector
Unlock Full Specs
to access all available technical data

Similar Products

Coaxial Adapters - NAS6 - kTB Solutions
Specs
Connector Type Coaxial Connector
View Details
Schaltbau G42 - Modular Circular Connectors -  - Schaltbau GmbH
Specs
Connector Type Circular / Cylindrical Connectors
Coupling / Adapter Coupling / Adapter
Voltage Rating 42 to 500 volts
View Details
Subminiature D-type Connector, 9 Pins, Air-Side, Delrin, Female Pins - A2711-4-CN - MPF Products, INC.
Specs
Connector Type D-Sub Connector
Gender Female / Jack
View Details