Samtec Inc. Connector, Hdr, 10Pos, 1Row, 5.08Mm; Connector Systems Samtec FWS-10-05T-S

Description
CONNECTOR, HDR, 10POS, 1ROW, 5.08MM; Connector Systems:Board-to-Boa rd; Pitch Spacing:5.08mm; No. of Rows:1Rows; No. of Contacts:10Contacts; Contact Termination Type:Through Hole; Product Range:FWS Series; Connector Shroud:Unshrouded RoHS Compliant: No
Datasheet
Description
CONNECTOR, HDR, 10POS, 1ROW, 5.08MM; Connector Systems:Board-to-Boa rd; Pitch Spacing:5.08mm; No. of Rows:1Rows; No. of Contacts:10Contacts; Contact Termination Type:Through Hole; Product Range:FWS Series; Connector Shroud:Unshrouded RoHS Compliant: No
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Connector, Hdr, 10Pos, 1Row, 5.08Mm; Connector Systems Samtec - 90R7540 - Newark, An Avnet Company
Chicago, IL, United States
Connector, Hdr, 10Pos, 1Row, 5.08Mm; Connector Systems Samtec
90R7540
Connector, Hdr, 10Pos, 1Row, 5.08Mm; Connector Systems Samtec 90R7540
CONNECTOR, HDR, 10POS, 1ROW, 5.08MM; Connector Systems:Board-to-Boa rd; Pitch Spacing:5.08mm; No. of Rows:1Rows; No. of Contacts:10Contacts; Contact Termination Type:Through Hole; Product Range:FWS Series; Connector Shroud:Unshrouded RoHS Compliant: No

CONNECTOR, HDR, 10POS, 1ROW, 5.08MM; Connector Systems:Board-to-Board; Pitch Spacing:5.08mm; No. of Rows:1Rows; No. of Contacts:10Contacts; Contact Termination Type:Through Hole; Product Range:FWS Series; Connector Shroud:Unshrouded RoHS Compliant: No

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 90R7540
Product Name Connector, Hdr, 10Pos, 1Row, 5.08Mm; Connector Systems Samtec
Connector Type Board to Board Connector
Unlock Full Specs
to access all available technical data

Similar Products

50 Ohm HN Connector, HN Straight Plug - 190104 - PIC Wire & Cable
Specs
Connector Type Circular / Cylindrical Connectors; Coaxial Connector; Military Connector
Geometry Straight
Termination Crimp
View Details
Connector - Straight Round Magnetic Connector -  - Shenzhen QH Industrial Co., Ltd
Specs
Geometry Straight
Termination Magnetic
Voltage Rating 12 volts
View Details
Coaxial Adapters - NASW - kTB Solutions
Specs
Connector Type Coaxial Connector
View Details