Samtec Inc. Square Post Header, 5.08Mm, Right Angle, Through Hole, 3 Position; Connector Systems Samtec FWS-03-02-T-S-RA

Description
SQUARE POST HEADER, 5.08MM, RIGHT ANGLE, THROUGH HOLE, 3 POSITION; Connector Systems:Board-to-Boa rd; Pitch Spacing:5.08mm; No. of Rows:1Rows; No. of Contacts:3Contacts; Contact Termination Type:Through Hole Right Angle RoHS Compliant: Yes
Description
SQUARE POST HEADER, 5.08MM, RIGHT ANGLE, THROUGH HOLE, 3 POSITION; Connector Systems:Board-to-Boa rd; Pitch Spacing:5.08mm; No. of Rows:1Rows; No. of Contacts:3Contacts; Contact Termination Type:Through Hole Right Angle RoHS Compliant: Yes
Datasheet
Datasheet Summary
Powered by GS/AI

The Square Post Header, part number 84T4008, features a 5.08 mm pitch and is designed for right-angle through-hole applications with three positions. It is compatible with PSS and HPF series connectors. The insulator material is glass-filled polyester, and the terminal material is phosphor bronze with a plating of tin over nickel. This connector has a current rating of 11.4 A per pin and operates within a temperature range of -55°C to +105°C. It is rated for 500 VAC when mated with PSS connectors and is RoHS compliant. The product is suitable for applications requiring reliable board-to-board connections.

Datasheet Summary
Powered by GS/AI

The Square Post Header, part number 84T4008, features a 5.08 mm pitch and is designed for right-angle through-hole applications with three positions. It is compatible with PSS and HPF series connectors. The insulator material is glass-filled polyester, and the terminal material is phosphor bronze with a plating of tin over nickel. This connector has a current rating of 11.4 A per pin and operates within a temperature range of -55°C to +105°C. It is rated for 500 VAC when mated with PSS connectors and is RoHS compliant. The product is suitable for applications requiring reliable board-to-board connections.

Suppliers

Company
Product
Description
Supplier Links
Square Post Header, 5.08Mm, Right Angle, Through Hole, 3 Position; Connector Systems Samtec - 84T4008 - Newark, An Avnet Company
Chicago, IL, United States
Square Post Header, 5.08Mm, Right Angle, Through Hole, 3 Position; Connector Systems Samtec
84T4008
Square Post Header, 5.08Mm, Right Angle, Through Hole, 3 Position; Connector Systems Samtec 84T4008
SQUARE POST HEADER, 5.08MM, RIGHT ANGLE, THROUGH HOLE, 3 POSITION; Connector Systems:Board-to-Boa rd; Pitch Spacing:5.08mm; No. of Rows:1Rows; No. of Contacts:3Contacts; Contact Termination Type:Through Hole Right Angle RoHS Compliant: Yes

SQUARE POST HEADER, 5.08MM, RIGHT ANGLE, THROUGH HOLE, 3 POSITION; Connector Systems:Board-to-Board; Pitch Spacing:5.08mm; No. of Rows:1Rows; No. of Contacts:3Contacts; Contact Termination Type:Through Hole Right Angle RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 84T4008
Product Name Square Post Header, 5.08Mm, Right Angle, Through Hole, 3 Position; Connector Systems Samtec
Connector Type Board to Board Connector
Unlock Full Specs
to access all available technical data

Similar Products

Arduino Headers Kit (not soldered) - AS-ACC-ARDHEADERS-00 - ArduSimple
Specs
Connector Type Wire to Board Connector
View Details
High Flow Power Backplane 1x1 Male Right Angle Solder Connector - 80319R-D - Rego Electronics Inc.
Specs
Connector Type Board Mount Connector
Gender Female / Jack
Termination Through Hole
View Details
Jacks, Plugs - 9218RED-ND - DigiKey
E-Z-HOOK, a division of Tektest, Inc.
Specs
Gender Female / Jack
Mounting Panel Mount
View Details