Samtec Inc. Board to Board & Mezzanine Connectors HDAM-11-17.0-S-13-1

Description
2.00 mm x 1.20 mm HD Mezz Rugged, High-D
Request a Quote Datasheet
Description
2.00 mm x 1.20 mm HD Mezz Rugged, High-D
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Swedesboro, NJ, United States
Board to Board & Mezzanine Connectors
HDAM-11-17.0-S-13-1
Board to Board & Mezzanine Connectors HDAM-11-17.0-S-13-1
2.00 mm x 1.20 mm HD Mezz Rugged, High-D

2.00 mm x 1.20 mm HD Mezz Rugged, High-D

Buy Now
Stacking Connector, Header, 143Pos 1.2Mm; Mezzanine Connector Type Samtec - 11P5070 - Newark, An Avnet Company
Chicago, IL, United States
Stacking Connector, Header, 143Pos 1.2Mm; Mezzanine Connector Type Samtec
11P5070
Stacking Connector, Header, 143Pos 1.2Mm; Mezzanine Connector Type Samtec 11P5070
STACKING CONNECTOR, HEADER, 143POS 1.2MM; Mezzanine Connector Type:Array, Male; Pitch Spacing:1.2mm; No. of Rows:13Rows; No. of Contacts:143Contacts ; Connector Mounting:Surface Mount; Contact Material:Copper Alloy; Gender:Header RoHS Compliant: No

STACKING CONNECTOR, HEADER, 143POS 1.2MM; Mezzanine Connector Type:Array, Male; Pitch Spacing:1.2mm; No. of Rows:13Rows; No. of Contacts:143Contacts; Connector Mounting:Surface Mount; Contact Material:Copper Alloy; Gender:Header RoHS Compliant: No

Supplier's Site Datasheet

Technical Specifications

  Powell Electronics, Inc. Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number HDAM-11-17.0-S-13-1 11P5070
Product Name Board to Board & Mezzanine Connectors Stacking Connector, Header, 143Pos 1.2Mm; Mezzanine Connector Type Samtec
Connector Type Board to Board Connector
Unlock Full Specs
to access all available technical data

Similar Products

PCB Connectors - NCN-FL4G-M304-01 - kTB Solutions
Specs
Connector Type Board Mount Connector
Gender Female / Jack
View Details
SCTU Rectangular Connectors - LV500-GY-P4/0-4-0-0 - Galco Industrial Electronics
Specs
Connector Type Rectangular Connectors, Heavy Duty
View Details
Subminiature D-type Connector, 25 Pins, In-Vacuum, Male Pins - A2377-1-CN - MPF Products, INC.
Specs
Connector Type D-Sub Connector
Gender Male / Plug
View Details