Samtec Inc. Connectors, Interconnects - Rectangular Connectors - Headers, Male Pins FWJ-23-01-T-S

Description
CONN HEADER VERT 23POS 3.96MM
Datasheet
Description
CONN HEADER VERT 23POS 3.96MM
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Shenzhen, China
Connectors, Interconnects - Rectangular Connectors - Headers, Male Pins
FWJ-23-01-T-S
Connectors, Interconnects - Rectangular Connectors - Headers, Male Pins FWJ-23-01-T-S
CONN HEADER VERT 23POS 3.96MM

CONN HEADER VERT 23POS 3.96MM

Supplier's Site
Header, 3.96Mm, Vertical Though Hole, 23 Position, 1 Row; Connector Systems Samtec - 11P4951 - Newark, An Avnet Company
Chicago, IL, United States
Header, 3.96Mm, Vertical Though Hole, 23 Position, 1 Row; Connector Systems Samtec
11P4951
Header, 3.96Mm, Vertical Though Hole, 23 Position, 1 Row; Connector Systems Samtec 11P4951
HEADER, 3.96MM, VERTICAL THOUGH HOLE, 23 POSITION, 1 ROW; Connector Systems:Board-to-Boa rd; Pitch Spacing:3.96mm; No. of Rows:1Rows; No. of Contacts:23Contacts; Contact Termination Type:Through Hole; Product Range:FWJ Series RoHS Compliant: Yes

HEADER, 3.96MM, VERTICAL THOUGH HOLE, 23 POSITION, 1 ROW; Connector Systems:Board-to-Board; Pitch Spacing:3.96mm; No. of Rows:1Rows; No. of Contacts:23Contacts; Contact Termination Type:Through Hole; Product Range:FWJ Series RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Acme Chip Technology Co., Limited Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number FWJ-23-01-T-S 11P4951
Product Name Connectors, Interconnects - Rectangular Connectors - Headers, Male Pins Header, 3.96Mm, Vertical Though Hole, 23 Position, 1 Row; Connector Systems Samtec
Connector Type Board to Board Connector; Rectangular Connectors, Heavy Duty Board to Board Connector
Unlock Full Specs
to access all available technical data

Similar Products

Cable Connectors - NCA-FHB-047-1 - kTB Solutions
Specs
Connector Type RF and Microwave Connector
Gender Female / Jack
View Details
SCTU Rectangular Connectors - LV320/400-GY-S70-4-1-0 - Galco Industrial Electronics
Specs
Connector Type Rectangular Connectors, Heavy Duty
View Details