Samtec Inc. Header, 3.96Mm, Vertical Though Hole, 21 Position, 1 Row; Connector Systems Samtec FWJ-21-04-T-S

Description
HEADER, 3.96MM, VERTICAL THOUGH HOLE, 21 POSITION, 1 ROW; Connector Systems:Board-to-Boa rd; Pitch Spacing:3.96mm; No. of Rows:1Rows; No. of Contacts:21Contacts; Contact Termination Type:Through Hole; Product Range:FWJ Series RoHS Compliant: Yes
Description
HEADER, 3.96MM, VERTICAL THOUGH HOLE, 21 POSITION, 1 ROW; Connector Systems:Board-to-Boa rd; Pitch Spacing:3.96mm; No. of Rows:1Rows; No. of Contacts:21Contacts; Contact Termination Type:Through Hole; Product Range:FWJ Series RoHS Compliant: Yes
Datasheet
Datasheet Summary
Powered by GS/AI

The Header, 3.96mm, Vertical Through Hole, 21 Position, 1 Row from Samtec is designed for board-to-board applications with a pitch spacing of 3.96mm. It features a single row of 21 contacts, suitable for through-hole termination. The insulator material is black glass-filled polyester, and the terminal material is phosphor bronze with a plating of tin over nickel. This product operates within a temperature range of -55°C to +105°C and is RoHS compliant. It is lead-free solderable, with specific coplanarity requirements for surface mount technology. The connector is compatible with FHP connectors, making it versatile for various applications.

Datasheet Summary
Powered by GS/AI

The Header, 3.96mm, Vertical Through Hole, 21 Position, 1 Row from Samtec is designed for board-to-board applications with a pitch spacing of 3.96mm. It features a single row of 21 contacts, suitable for through-hole termination. The insulator material is black glass-filled polyester, and the terminal material is phosphor bronze with a plating of tin over nickel. This product operates within a temperature range of -55°C to +105°C and is RoHS compliant. It is lead-free solderable, with specific coplanarity requirements for surface mount technology. The connector is compatible with FHP connectors, making it versatile for various applications.

Suppliers

Company
Product
Description
Supplier Links
Header, 3.96Mm, Vertical Though Hole, 21 Position, 1 Row; Connector Systems Samtec - 84T3974 - Newark, An Avnet Company
Chicago, IL, United States
Header, 3.96Mm, Vertical Though Hole, 21 Position, 1 Row; Connector Systems Samtec
84T3974
Header, 3.96Mm, Vertical Though Hole, 21 Position, 1 Row; Connector Systems Samtec 84T3974
HEADER, 3.96MM, VERTICAL THOUGH HOLE, 21 POSITION, 1 ROW; Connector Systems:Board-to-Boa rd; Pitch Spacing:3.96mm; No. of Rows:1Rows; No. of Contacts:21Contacts; Contact Termination Type:Through Hole; Product Range:FWJ Series RoHS Compliant: Yes

HEADER, 3.96MM, VERTICAL THOUGH HOLE, 21 POSITION, 1 ROW; Connector Systems:Board-to-Board; Pitch Spacing:3.96mm; No. of Rows:1Rows; No. of Contacts:21Contacts; Contact Termination Type:Through Hole; Product Range:FWJ Series RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 84T3974
Product Name Header, 3.96Mm, Vertical Though Hole, 21 Position, 1 Row; Connector Systems Samtec
Connector Type Board to Board Connector
Unlock Full Specs
to access all available technical data

Similar Products