Samtec Inc. Board to Board & Mezzanine Connectors HDAF-11-18.0-S-13-2

Description
2.00 mm x 1.20 mm HD Mezz Rugged, High-D
Request a Quote Datasheet
Description
2.00 mm x 1.20 mm HD Mezz Rugged, High-D
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Swedesboro, NJ, United States
Board to Board & Mezzanine Connectors
HDAF-11-18.0-S-13-2
Board to Board & Mezzanine Connectors HDAF-11-18.0-S-13-2
2.00 mm x 1.20 mm HD Mezz Rugged, High-D

2.00 mm x 1.20 mm HD Mezz Rugged, High-D

Buy Now
Shenzhen, China
Connectors, Interconnects - Rectangular Connectors - Arrays, Edge Type, Mezzanine (Board to Board)
HDAF-11-18.0-S-13-2
Connectors, Interconnects - Rectangular Connectors - Arrays, Edge Type, Mezzanine (Board to Board) HDAF-11-18.0-S-13-2
CONN HD ARRAY RCPT 143P SMD GOLD

CONN HD ARRAY RCPT 143P SMD GOLD

Supplier's Site
Stacking Connector, Rcpt, 143Pos, 1.2Mm; Mezzanine Connector Type Samtec - 11P5059 - Newark, An Avnet Company
Chicago, IL, United States
Stacking Connector, Rcpt, 143Pos, 1.2Mm; Mezzanine Connector Type Samtec
11P5059
Stacking Connector, Rcpt, 143Pos, 1.2Mm; Mezzanine Connector Type Samtec 11P5059
STACKING CONNECTOR, RCPT, 143POS, 1.2MM; Mezzanine Connector Type:Array, Female; Pitch Spacing:1.2mm; No. of Rows:13Rows; No. of Contacts:143Contacts ; Connector Mounting:Surface Mount; Contact Material:Copper Alloy; Gender:ReceptacleRoH S Compliant: Yes

STACKING CONNECTOR, RCPT, 143POS, 1.2MM; Mezzanine Connector Type:Array, Female; Pitch Spacing:1.2mm; No. of Rows:13Rows; No. of Contacts:143Contacts; Connector Mounting:Surface Mount; Contact Material:Copper Alloy; Gender:ReceptacleRoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Powell Electronics, Inc. Acme Chip Technology Co., Limited Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors
Product Number HDAF-11-18.0-S-13-2 HDAF-11-18.0-S-13-2 11P5059
Product Name Board to Board & Mezzanine Connectors Connectors, Interconnects - Rectangular Connectors - Arrays, Edge Type, Mezzanine (Board to Board) Stacking Connector, Rcpt, 143Pos, 1.2Mm; Mezzanine Connector Type Samtec
Connector Type Board to Board Connector Rectangular Connectors, Heavy Duty
Unlock Full Specs
to access all available technical data

Similar Products

Inner square plug adapter 3/8
Specs
Connector Type Rectangular Connectors, Heavy Duty
View Details
PCB Headers - 1731084 - RS Components, Ltd.
RS Components, Ltd.
Specs
Connector Type Board to Board Connector; Wire to Board Connector
Geometry Straight; Straight
Termination Solder
View Details
DSMA Series - Hermetic Connector -  - Daitron Co., Ltd.
Specs
Connector Type Coaxial Connector
Geometry Straight
Mounting Bulkhead
View Details