Samtec Inc. Board to Board & Mezzanine Connectors HDAF-11-08.0-S-13-1

Description
2.00 mm x 1.20 mm HD Mezz Rugged, High-D
Request a Quote Datasheet
Description
2.00 mm x 1.20 mm HD Mezz Rugged, High-D
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Board to Board & Mezzanine Connectors - HDAF-11-08.0-S-13-1 - Powell Electronics, Inc.
Swedesboro, NJ, United States
Board to Board & Mezzanine Connectors
HDAF-11-08.0-S-13-1
Board to Board & Mezzanine Connectors HDAF-11-08.0-S-13-1
2.00 mm x 1.20 mm HD Mezz Rugged, High-D

2.00 mm x 1.20 mm HD Mezz Rugged, High-D

Buy Now
Stacking Connector, Receptacle, 143 Position, 1.2Mm; Mezzanine Connector Type Samtec - 11P5056 - Newark, An Avnet Company
Chicago, IL, United States
Stacking Connector, Receptacle, 143 Position, 1.2Mm; Mezzanine Connector Type Samtec
11P5056
Stacking Connector, Receptacle, 143 Position, 1.2Mm; Mezzanine Connector Type Samtec 11P5056
STACKING CONNECTOR, RECEPTACLE, 143 POSITION, 1.2MM; Mezzanine Connector Type:Array, Female; Pitch Spacing:1.2mm; No. of Rows:13Rows; No. of Contacts:143Contacts ; Connector Mounting:Surface Mount; Contact Material:Copper Alloy RoHS Compliant: Yes

STACKING CONNECTOR, RECEPTACLE, 143 POSITION, 1.2MM; Mezzanine Connector Type:Array, Female; Pitch Spacing:1.2mm; No. of Rows:13Rows; No. of Contacts:143Contacts; Connector Mounting:Surface Mount; Contact Material:Copper Alloy RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Powell Electronics, Inc. Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number HDAF-11-08.0-S-13-1 11P5056
Product Name Board to Board & Mezzanine Connectors Stacking Connector, Receptacle, 143 Position, 1.2Mm; Mezzanine Connector Type Samtec
Connector Type Board to Board Connector
Unlock Full Specs
to access all available technical data

Similar Products

Outer square plug adapter 1/2
Specs
Connector Type Rectangular Connectors, Heavy Duty
View Details
PCB Sockets - 1224733 - RS Components, Ltd.
RS Components, Ltd.
Specs
Connector Type Board Mount Connector; Board to Board Connector
Geometry Straight; Straight
Termination Solder
View Details
DPT02 series - Hermetic Connector -  - Daitron Co., Ltd.
Specs
Connector Type Circular / Cylindrical Connectors
Geometry Straight
View Details