Samtec Inc. Header, 3.96Mm, Though Hole, Right Angle, 13 Position, 1 Row; Connector Systems Samtec FWJ-13-04-T-S-RA

Description
HEADER, 3.96MM, THOUGH HOLE, RIGHT ANGLE, 13 POSITION, 1 ROW; Connector Systems:Board-to-Boa rd; Pitch Spacing:3.96mm; No. of Rows:1Rows; No. of Contacts:13Contacts; Contact Termination Type:Through Hole Right Angle RoHS Compliant: Yes
Datasheet
Description
HEADER, 3.96MM, THOUGH HOLE, RIGHT ANGLE, 13 POSITION, 1 ROW; Connector Systems:Board-to-Boa rd; Pitch Spacing:3.96mm; No. of Rows:1Rows; No. of Contacts:13Contacts; Contact Termination Type:Through Hole Right Angle RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Header, 3.96Mm, Though Hole, Right Angle, 13 Position, 1 Row; Connector Systems Samtec - 84T3929 - Newark, An Avnet Company
Chicago, IL, United States
Header, 3.96Mm, Though Hole, Right Angle, 13 Position, 1 Row; Connector Systems Samtec
84T3929
Header, 3.96Mm, Though Hole, Right Angle, 13 Position, 1 Row; Connector Systems Samtec 84T3929
HEADER, 3.96MM, THOUGH HOLE, RIGHT ANGLE, 13 POSITION, 1 ROW; Connector Systems:Board-to-Boa rd; Pitch Spacing:3.96mm; No. of Rows:1Rows; No. of Contacts:13Contacts; Contact Termination Type:Through Hole Right Angle RoHS Compliant: Yes

HEADER, 3.96MM, THOUGH HOLE, RIGHT ANGLE, 13 POSITION, 1 ROW; Connector Systems:Board-to-Board; Pitch Spacing:3.96mm; No. of Rows:1Rows; No. of Contacts:13Contacts; Contact Termination Type:Through Hole Right Angle RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 84T3929
Product Name Header, 3.96Mm, Though Hole, Right Angle, 13 Position, 1 Row; Connector Systems Samtec
Connector Type Board to Board Connector
Unlock Full Specs
to access all available technical data