Samtec Inc. Square Post Header, 5.08Mm, Vertical Through Hole, 20 Position; Connector Systems Samtec FWS-20-01-T-S

Description
SQUARE POST HEADER, 5.08MM, VERTICAL THROUGH HOLE, 20 POSITION; Connector Systems:Board-to-Boa rd; Pitch Spacing:5.08mm; No. of Rows:1Rows; No. of Contacts:20Contacts; Contact Termination Type:Through Hole; Product Range:FWS Series RoHS Compliant: Yes
Datasheet
Description
SQUARE POST HEADER, 5.08MM, VERTICAL THROUGH HOLE, 20 POSITION; Connector Systems:Board-to-Boa rd; Pitch Spacing:5.08mm; No. of Rows:1Rows; No. of Contacts:20Contacts; Contact Termination Type:Through Hole; Product Range:FWS Series RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Square Post Header, 5.08Mm, Vertical Through Hole, 20 Position; Connector Systems Samtec - 84T4089 - Newark, An Avnet Company
Chicago, IL, United States
Square Post Header, 5.08Mm, Vertical Through Hole, 20 Position; Connector Systems Samtec
84T4089
Square Post Header, 5.08Mm, Vertical Through Hole, 20 Position; Connector Systems Samtec 84T4089
SQUARE POST HEADER, 5.08MM, VERTICAL THROUGH HOLE, 20 POSITION; Connector Systems:Board-to-Boa rd; Pitch Spacing:5.08mm; No. of Rows:1Rows; No. of Contacts:20Contacts; Contact Termination Type:Through Hole; Product Range:FWS Series RoHS Compliant: Yes

SQUARE POST HEADER, 5.08MM, VERTICAL THROUGH HOLE, 20 POSITION; Connector Systems:Board-to-Board; Pitch Spacing:5.08mm; No. of Rows:1Rows; No. of Contacts:20Contacts; Contact Termination Type:Through Hole; Product Range:FWS Series RoHS Compliant: Yes

Supplier's Site Datasheet
Shenzhen, China
Connectors, Interconnects - Rectangular Connectors - Headers, Male Pins
FWS-20-01-T-S
Connectors, Interconnects - Rectangular Connectors - Headers, Male Pins FWS-20-01-T-S
CONN HEADER VERT 20POS 5.08MM

CONN HEADER VERT 20POS 5.08MM

Supplier's Site

Technical Specifications

  Newark, An Avnet Company Acme Chip Technology Co., Limited
Product Category Electrical Connectors Electrical Connectors
Product Number 84T4089 FWS-20-01-T-S
Product Name Square Post Header, 5.08Mm, Vertical Through Hole, 20 Position; Connector Systems Samtec Connectors, Interconnects - Rectangular Connectors - Headers, Male Pins
Connector Type Board to Board Connector Board to Board Connector; Rectangular Connectors, Heavy Duty
Termination Through Hole Solder
Mounting Through Hole
Unlock Full Specs
to access all available technical data

Similar Products

MINITEK SHROUDED HEADER STRAIGHT - 10065490-148TRLF - Amphenol Communications Solutions
Specs
Connector Type Board to Board Connector; PC Card Connector
Geometry Straight
Termination Surface Mount
View Details
3 suppliers
Terminal Block Wire Ferrules - 1920-1819-ND - DigiKey
Specs
Connector Type DIN Connector
View Details
3 suppliers
RJ45 INLINE COUPLER, 8 PIN, STRAIGHT - BB-RJ45FF8PS - Advantech
Specs
Connector Type Modular Connector and RJ Connector
Coupling / Adapter Coupling / Adapter
View Details
Din Rail, Channel - 2946-2002-2211/1000-411-ND - DigiKey
Specs
Connector Type DIN Connector
Contact Size (AWG) 12 to 22 AWG
View Details
2 suppliers