Samtec Inc. Header, 3.96Mm, Vertical Though Hole, 16 Position, 1 Row; Connector Systems Samtec FWJ-16-01-T-S

Description
HEADER, 3.96MM, VERTICAL THOUGH HOLE, 16 POSITION, 1 ROW; Connector Systems:Board-to-Boa rd; Pitch Spacing:3.96mm; No. of Rows:1Rows; No. of Contacts:16Contacts; Contact Termination Type:Through Hole; Product Range:FWJ Series RoHS Compliant: Yes
Datasheet
Description
HEADER, 3.96MM, VERTICAL THOUGH HOLE, 16 POSITION, 1 ROW; Connector Systems:Board-to-Boa rd; Pitch Spacing:3.96mm; No. of Rows:1Rows; No. of Contacts:16Contacts; Contact Termination Type:Through Hole; Product Range:FWJ Series RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Header, 3.96Mm, Vertical Though Hole, 16 Position, 1 Row; Connector Systems Samtec - 11P4944 - Newark, An Avnet Company
Chicago, IL, United States
Header, 3.96Mm, Vertical Though Hole, 16 Position, 1 Row; Connector Systems Samtec
11P4944
Header, 3.96Mm, Vertical Though Hole, 16 Position, 1 Row; Connector Systems Samtec 11P4944
HEADER, 3.96MM, VERTICAL THOUGH HOLE, 16 POSITION, 1 ROW; Connector Systems:Board-to-Boa rd; Pitch Spacing:3.96mm; No. of Rows:1Rows; No. of Contacts:16Contacts; Contact Termination Type:Through Hole; Product Range:FWJ Series RoHS Compliant: Yes

HEADER, 3.96MM, VERTICAL THOUGH HOLE, 16 POSITION, 1 ROW; Connector Systems:Board-to-Board; Pitch Spacing:3.96mm; No. of Rows:1Rows; No. of Contacts:16Contacts; Contact Termination Type:Through Hole; Product Range:FWJ Series RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 11P4944
Product Name Header, 3.96Mm, Vertical Though Hole, 16 Position, 1 Row; Connector Systems Samtec
Connector Type Board to Board Connector
Unlock Full Specs
to access all available technical data

Similar Products

Connector - Magnetic 3 pin Connector -  - Shenzhen QH Industrial Co., Ltd
Shenzhen QH Industrial Co., Ltd
Specs
Termination Magnetic
Voltage Rating 12 volts
Current Rating 1.0 to 3.0 amps
View Details
Multipin Connector, 3 Pin, 500 Volts, 3.5 Amps Per Pin - A1617-1-CN - MPF Products, INC.
Specs
Voltage Rating 500 volts
Current Rating 3.5 amps
View Details
Power Entry Modules (PEM) - 486-3-103-838-ND - DigiKey
Specs
Mounting Panel Mount, Snap-In
Voltage Rating 250 volts
Current Rating 10.0 amps
View Details