Samtec Inc. Square Post Header, 5.08Mm, Vertical Through Hole, 9 Position; Connector Systems Samtec FWS-09-01-T-S

Description
SQUARE POST HEADER, 5.08MM, VERTICAL THROUGH HOLE, 9 POSITION; Connector Systems:Board-to-Boa rd; Pitch Spacing:5.08mm; No. of Rows:1Rows; No. of Contacts:9Contacts; Contact Termination Type:Through Hole; Product Range:FWS Series RoHS Compliant: Yes
Datasheet
Description
SQUARE POST HEADER, 5.08MM, VERTICAL THROUGH HOLE, 9 POSITION; Connector Systems:Board-to-Boa rd; Pitch Spacing:5.08mm; No. of Rows:1Rows; No. of Contacts:9Contacts; Contact Termination Type:Through Hole; Product Range:FWS Series RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Square Post Header, 5.08Mm, Vertical Through Hole, 9 Position; Connector Systems Samtec - 98P0391 - Newark, An Avnet Company
Chicago, IL, United States
Square Post Header, 5.08Mm, Vertical Through Hole, 9 Position; Connector Systems Samtec
98P0391
Square Post Header, 5.08Mm, Vertical Through Hole, 9 Position; Connector Systems Samtec 98P0391
SQUARE POST HEADER, 5.08MM, VERTICAL THROUGH HOLE, 9 POSITION; Connector Systems:Board-to-Boa rd; Pitch Spacing:5.08mm; No. of Rows:1Rows; No. of Contacts:9Contacts; Contact Termination Type:Through Hole; Product Range:FWS Series RoHS Compliant: Yes

SQUARE POST HEADER, 5.08MM, VERTICAL THROUGH HOLE, 9 POSITION; Connector Systems:Board-to-Board; Pitch Spacing:5.08mm; No. of Rows:1Rows; No. of Contacts:9Contacts; Contact Termination Type:Through Hole; Product Range:FWS Series RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 98P0391
Product Name Square Post Header, 5.08Mm, Vertical Through Hole, 9 Position; Connector Systems Samtec
Connector Type Board to Board Connector
Unlock Full Specs
to access all available technical data

Similar Products

Minitek ® 2.00mm BTB/WTB - 10072353-G01-03ULF - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Connector Type Board to Board Connector; Wire to Board Connector
Geometry Right Angle
Termination Through Hole
View Details
3 suppliers
Terminal Blocks - 39.2206 - Powell Electronics, Inc.
Specs
Termination PCB
View Details
Interface Modules - 2084-ADAM-3962-AE-ND - DigiKey
Specs
Connector Type RF and Microwave Connector
View Details
Din Rail, Channel - 2946-2000-5410/1102-950-ND - DigiKey
Specs
Connector Type DIN Connector
Contact Size (AWG) 16 to 24 AWG
View Details