Samtec Inc. Square Post Header, 5.08Mm, Vertical Through Hole, 20 Position; Connector Systems Samtec FWS-20-05-T-S

Description
SQUARE POST HEADER, 5.08MM, VERTICAL THROUGH HOLE, 20 POSITION; Connector Systems:Board-to-Boa rd; Pitch Spacing:5.08mm; No. of Rows:1Rows; No. of Contacts:20Contacts; Contact Termination Type:Through Hole; Product Range:FWS Series RoHS Compliant: Yes
Datasheet
Description
SQUARE POST HEADER, 5.08MM, VERTICAL THROUGH HOLE, 20 POSITION; Connector Systems:Board-to-Boa rd; Pitch Spacing:5.08mm; No. of Rows:1Rows; No. of Contacts:20Contacts; Contact Termination Type:Through Hole; Product Range:FWS Series RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Square Post Header, 5.08Mm, Vertical Through Hole, 20 Position; Connector Systems Samtec - 84T4092 - Newark, An Avnet Company
Chicago, IL, United States
Square Post Header, 5.08Mm, Vertical Through Hole, 20 Position; Connector Systems Samtec
84T4092
Square Post Header, 5.08Mm, Vertical Through Hole, 20 Position; Connector Systems Samtec 84T4092
SQUARE POST HEADER, 5.08MM, VERTICAL THROUGH HOLE, 20 POSITION; Connector Systems:Board-to-Boa rd; Pitch Spacing:5.08mm; No. of Rows:1Rows; No. of Contacts:20Contacts; Contact Termination Type:Through Hole; Product Range:FWS Series RoHS Compliant: Yes

SQUARE POST HEADER, 5.08MM, VERTICAL THROUGH HOLE, 20 POSITION; Connector Systems:Board-to-Board; Pitch Spacing:5.08mm; No. of Rows:1Rows; No. of Contacts:20Contacts; Contact Termination Type:Through Hole; Product Range:FWS Series RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 84T4092
Product Name Square Post Header, 5.08Mm, Vertical Through Hole, 20 Position; Connector Systems Samtec
Connector Type Board to Board Connector
Unlock Full Specs
to access all available technical data

Similar Products

Minitek ® 2.00mm BTB/WTB - 10072353-F01-03ULF - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Connector Type Board to Board Connector; Wire to Board Connector
Geometry Right Angle
Termination Through Hole
View Details
3 suppliers
Between Series Adapters - BB-DGB9FT-ND - DigiKey
Specs
Connector Type D-Sub Connector
Gender Female / Jack
View Details