The Connector, Header, 1Pos, 1Row (part number 84T3999) from Samtec is designed for board-to-board applications with a pitch spacing of 5.08 mm (0.200"). It features a single row and a single contact, making it suitable for compact designs. The connector is made from glass-filled polyester or liquid crystal polymer, depending on the variant, and utilizes phosphor bronze for the terminal material. It has a current rating of 11.4 A per pin and a voltage rating of 500 VAC when mated with compatible connectors. The operating temperature range is from -55°C to +105°C, and the product is RoHS compliant. The connector is available in through-hole termination style and is lead-free solderable. This product may be appropriate for applications requiring reliable electrical connections in constrained spaces.
CONNECTOR, HEADER, 1POS, 1ROW; Connector Systems:Board-to-Boa
| Newark, An Avnet Company | |
|---|---|
| Product Category | Electrical Connectors |
| Product Number | 84T3999 |
| Product Name | Connector, Header, 1Pos, 1Row; Connector Systems Samtec |
| Connector Type | Board to Board Connector |