Infineon Technologies AG Microphones IM64A130AXTMA1

Description
XENSIV - IM64A130A Automotive ME
Request a Quote Datasheet
Description
XENSIV - IM64A130A Automotive ME
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Microphones - 448-IM64A130AXTMA1DKR-ND - DigiKey
Thief River Falls, MN, United States
XENSIV - IM64A130A Automotive ME

XENSIV - IM64A130A Automotive ME

Buy Now Datasheet
Microphones - 448-IM64A130AXTMA1CT-ND - DigiKey
Thief River Falls, MN, United States
XENSIV - IM64A130A Automotive ME

XENSIV - IM64A130A Automotive ME

Buy Now Datasheet
Microphones - 448-IM64A130AXTMA1TR-ND - DigiKey
Thief River Falls, MN, United States
XENSIV - IM64A130A Automotive ME

XENSIV - IM64A130A Automotive ME

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Audio Microphones
Product Number 448-IM64A130AXTMA1DKR-ND
Product Name Microphones
Directivity Omnidirectional
Unlock Full Specs
to access all available technical data

Similar Products

Microphones - 448-IM67D128BV01XTMA1TR-ND - DigiKey
Infineon Technologies AG
Specs
Directivity Omnidirectional
Thickness / Height 0.0787 inch (2 mm)
Sensitivity 14.13 mV/Pa (97390 mV/psi)
View Details
Microphones - 522967 - RS Components, Ltd.
RS Components, Ltd.
Specs
Directivity Directional
View Details
Noise-Cancelling Microphones -  - Transducers USA, Inc.
Transducers USA, Inc.
Specs
Dynamic Range -54 to -60 dB re 20µPa
Actual Size 0.2362 inch (6 mm)
Thickness / Height 0.0591 inch (1.5 mm)
View Details
Electret Condenser Microphone - EM-9750U - Ningbo Best Group Co., Ltd.
Specs
Directivity Directional
Frequency Response 100 to 16000 Hz
Actual Size 0.3819 inch (9.7 mm)
View Details