Infineon Technologies AG Sensor technology - MEMS microphones - MEMS microphones for consumer - IM69D127 IM69D127

Description
IM69D127 is a digital high performance MEMS microphone based on Infineon’s new Sealed Dual Membrane MEMS technology which delivers high ingress protection (IP57) at a microphone level. Its small size of only 3.60 x 2.50 x 1.00 mm3 makes it a perfect match for compact audio devices, such as TWS earbuds. Summary of Features Very-low self-noise / very-high SNR (69dB) Selectable power modes for battery critical applications Sealed Dual Membrane (SDM) technology with IP57 ingress protection at microphone level Small package size (3.6x2.5x1.0mm) Very tight part-to-part phase and sensitivity matching (± 1dB) Flat frequency response with a low LFRO (low frequency roll-off) of 40Hz Very-low group delay (9µs) Benefits Crystal clear audio pick up of the quietest and the loudest sounds Small package size and high ingress protection (IP57) at a microphone level Enablement of advanced audio features (ANC, transparent hearing, audio zoom, beamforming) Potential Applications TWS Earbuds ANC Headphones Laptops & Tablets Wearables Applications Convenient, smart, and secure wearables supporting your health and well-being. Edge computing Power transmission and distribution Designers who used this product also designed with ESD102-U1-02ELS | Low capacitance diodes for ESD protection ESD200-B1-CSP0201 | Multi purpose diodes for ESD protection ESD102-U1-02ELS | Low capacitance diodes for ESD protection ESD200-B1-CSP0201 | Multi purpose diodes for ESD protection ESD102-U1-02ELS | Low capacitance diodes for ESD protection ESD200-B1-CSP0201 | Multi purpose diodes for ESD protection
Request a Quote Datasheet
Description
IM69D127 is a digital high performance MEMS microphone based on Infineon’s new Sealed Dual Membrane MEMS technology which delivers high ingress protection (IP57) at a microphone level. Its small size of only 3.60 x 2.50 x 1.00 mm3 makes it a perfect match for compact audio devices, such as TWS earbuds. Summary of Features Very-low self-noise / very-high SNR (69dB) Selectable power modes for battery critical applications Sealed Dual Membrane (SDM) technology with IP57 ingress protection at microphone level Small package size (3.6x2.5x1.0mm) Very tight part-to-part phase and sensitivity matching (± 1dB) Flat frequency response with a low LFRO (low frequency roll-off) of 40Hz Very-low group delay (9µs) Benefits Crystal clear audio pick up of the quietest and the loudest sounds Small package size and high ingress protection (IP57) at a microphone level Enablement of advanced audio features (ANC, transparent hearing, audio zoom, beamforming) Potential Applications TWS Earbuds ANC Headphones Laptops & Tablets Wearables Applications Convenient, smart, and secure wearables supporting your health and well-being. Edge computing Power transmission and distribution Designers who used this product also designed with ESD102-U1-02ELS | Low capacitance diodes for ESD protection ESD200-B1-CSP0201 | Multi purpose diodes for ESD protection ESD102-U1-02ELS | Low capacitance diodes for ESD protection ESD200-B1-CSP0201 | Multi purpose diodes for ESD protection ESD102-U1-02ELS | Low capacitance diodes for ESD protection ESD200-B1-CSP0201 | Multi purpose diodes for ESD protection
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Sensor technology - MEMS microphones - MEMS microphones for consumer - IM69D127 - IM69D127 - Infineon Technologies AG
Neubiberg, Germany
Sensor technology - MEMS microphones - MEMS microphones for consumer - IM69D127
IM69D127
Sensor technology - MEMS microphones - MEMS microphones for consumer - IM69D127 IM69D127
IM69D127 is a digital high performance MEMS microphone based on Infineon’s new Sealed Dual Membrane MEMS technology which delivers high ingress protection (IP57) at a microphone level. Its small size of only 3.60 x 2.50 x 1.00 mm3 makes it a perfect match for compact audio devices, such as TWS earbuds. Summary of Features Very-low self-noise / very-high SNR (69dB) Selectable power modes for battery critical applications Sealed Dual Membrane (SDM) technology with IP57 ingress protection at microphone level Small package size (3.6x2.5x1.0mm) Very tight part-to-part phase and sensitivity matching (± 1dB) Flat frequency response with a low LFRO (low frequency roll-off) of 40Hz Very-low group delay (9µs) Benefits Crystal clear audio pick up of the quietest and the loudest sounds Small package size and high ingress protection (IP57) at a microphone level Enablement of advanced audio features (ANC, transparent hearing, audio zoom, beamforming) Potential Applications TWS Earbuds ANC Headphones Laptops & Tablets Wearables Applications Convenient, smart, and secure wearables supporting your health and well-being. Edge computing Power transmission and distribution Designers who used this product also designed with ESD102-U1-02ELS | Low capacitance diodes for ESD protection ESD200-B1-CSP0201 | Multi purpose diodes for ESD protection ESD102-U1-02ELS | Low capacitance diodes for ESD protection ESD200-B1-CSP0201 | Multi purpose diodes for ESD protection ESD102-U1-02ELS | Low capacitance diodes for ESD protection ESD200-B1-CSP0201 | Multi purpose diodes for ESD protection

IM69D127 is a digital high performance MEMS microphone based on Infineon’s new Sealed Dual Membrane MEMS technology which delivers high ingress protection (IP57) at a microphone level. Its small size of only 3.60 x 2.50 x 1.00 mm3 makes it a perfect match for compact audio devices, such as TWS earbuds.


Summary of Features

  • Very-low self-noise / very-high SNR (69dB)
  • Selectable power modes for battery critical applications
  • Sealed Dual Membrane (SDM) technology with IP57 ingress protection at microphone level
  • Small package size (3.6x2.5x1.0mm)
  • Very tight part-to-part phase and sensitivity matching (± 1dB)
  • Flat frequency response with a low LFRO (low frequency roll-off) of 40Hz
  • Very-low group delay (9µs)

Benefits

  • Crystal clear audio pick up of the quietest and the loudest sounds
  • Small package size and high ingress protection (IP57) at a microphone level
  • Enablement of advanced audio features (ANC, transparent hearing, audio zoom, beamforming)

Potential Applications

  • TWS Earbuds
  • ANC Headphones
  • Laptops & Tablets
  • Wearables

Applications

  • Convenient, smart, and secure wearables supporting your health and well-being.
  • Edge computing
  • Power transmission and distribution

Designers who used this product also designed with


  • ESD102-U1-02ELS |
    Low capacitance diodes for ESD protection
  • ESD200-B1-CSP0201 |
    Multi purpose diodes for ESD protection
  • ESD102-U1-02ELS |
    Low capacitance diodes for ESD protection
  • ESD200-B1-CSP0201 |
    Multi purpose diodes for ESD protection
  • ESD102-U1-02ELS |
    Low capacitance diodes for ESD protection
  • ESD200-B1-CSP0201 |
    Multi purpose diodes for ESD protection
Supplier's Site Datasheet

Technical Specifications

  Infineon Technologies AG
Product Category Audio Microphones
Product Number IM69D127
Product Name Sensor technology - MEMS microphones - MEMS microphones for consumer - IM69D127
SN Ratio 69 dB
Unlock Full Specs
to access all available technical data

Similar Products

Microphones - 448-IM69D128SV01XTMA1CT-ND - DigiKey
Infineon Technologies AG
Specs
Thickness / Height 0.1043 inch (2.65 mm)
Sensitivity 14.13 mV/Pa (97390 mV/psi)
SN Ratio 69 dB
View Details
2 suppliers
Microphones - 448-IM67D128BV01XTMA1DKR-ND - DigiKey
Infineon Technologies AG
Specs
Directivity Omnidirectional
Thickness / Height 0.0787 inch (2 mm)
Sensitivity 14.13 mV/Pa (97390 mV/psi)
View Details
Microphones - 448-IM63D135AXTMA1CT-ND - DigiKey
Infineon Technologies AG
Specs
Directivity Omnidirectional
Thickness / Height 0.1043 inch (2.65 mm)
Sensitivity 8.91 mV/Pa (61449 mV/psi)
View Details
Microphones - 448-IM67D130AXTSA2DKR-ND - DigiKey
Infineon Technologies AG
Specs
Thickness / Height 0.1181 inch (3 mm)
Sensitivity 15.85 mV/Pa (109273 mV/psi)
SN Ratio 67 dB
View Details
3 suppliers