Infineon Technologies AG Microphones IM67D130AXTSA2

Description
20kHz ~ 20kHz Digital, PDM Microphone MEMS (Silicon) 1.62V ~ 3.6V Noise Cancelling (-36dB ±1dB @ 94dB SPL) Solder Pads
Request a Quote Datasheet
Description
20kHz ~ 20kHz Digital, PDM Microphone MEMS (Silicon) 1.62V ~ 3.6V Noise Cancelling (-36dB ±1dB @ 94dB SPL) Solder Pads
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Microphones - 448-IM67D130AXTSA2DKR-ND - DigiKey
Thief River Falls, MN, United States
20kHz ~ 20kHz Digital, PDM Microphone MEMS (Silicon) 1.62V ~ 3.6V Noise Cancelling (-36dB ±1dB @ 94dB SPL) Solder Pads

20kHz ~ 20kHz Digital, PDM Microphone MEMS (Silicon) 1.62V ~ 3.6V Noise Cancelling (-36dB ±1dB @ 94dB SPL) Solder Pads

Buy Now Datasheet
Microphones - 448-IM67D130AXTSA2CT-ND - DigiKey
Thief River Falls, MN, United States
20kHz ~ 20kHz Digital, PDM Microphone MEMS (Silicon) 1.62V ~ 3.6V Noise Cancelling (-36dB ±1dB @ 94dB SPL) Solder Pads

20kHz ~ 20kHz Digital, PDM Microphone MEMS (Silicon) 1.62V ~ 3.6V Noise Cancelling (-36dB ±1dB @ 94dB SPL) Solder Pads

Buy Now Datasheet
Microphones - 448-IM67D130AXTSA2TR-ND - DigiKey
Thief River Falls, MN, United States
20kHz ~ 20kHz Digital, PDM Microphone MEMS (Silicon) 1.62V ~ 3.6V Noise Cancelling (-36dB ±1dB @ 94dB SPL) Solder Pads

20kHz ~ 20kHz Digital, PDM Microphone MEMS (Silicon) 1.62V ~ 3.6V Noise Cancelling (-36dB ±1dB @ 94dB SPL) Solder Pads

Buy Now Datasheet
Audio Products - Microphones - 1357585-IM67D130AXTSA2 - Win Source Electronics
Laguna Hills, CA, United States
Audio Products - Microphones
1357585-IM67D130AXTSA2
Audio Products - Microphones 1357585-IM67D130AXTSA2
Win Source Part Number: 1357585-IM67D130AXTS A2 Category: Audio Products - Microphones Fake Threat In the Open Market: 57 pct. Type: MEMS (Silicon) MSL Level: 1 (Unlimited) Mfr: Infineon Technologies Series: Automotive, AEC-Q103, XENSIV™ Package: Tape & Reel Product Status: Active HTSUS: 8518.10.8030 Size / Dimension: 0.157" L x 0.118" W (4.00mm x 3.00mm) REACH Status: REACH Unaffected ECCN: EAR99 Output Type: Digital, PDM Termination: Solder Pads Frequency Range: 20 kHz ~ 20 kHz Height (Max): 0.051" (1.30mm) Current - Supply: 980 µA Sensitivity: -36dB ±1dB @ 94dB SPL Direction: Noise Cancelling S/N Ratio: 67dB Voltage Range: 1.62 V ~ 3.6 V Port Location: Bottom Shape: Rectangular

Win Source Part Number: 1357585-IM67D130AXTSA2
Category: Audio Products - Microphones
Fake Threat In the Open Market: 57 pct.
Type: MEMS (Silicon)
MSL Level: 1 (Unlimited)
Mfr: Infineon Technologies
Series: Automotive, AEC-Q103, XENSIV™
Package: Tape & Reel
Product Status: Active
HTSUS: 8518.10.8030
Size / Dimension: 0.157" L x 0.118" W (4.00mm x 3.00mm)
REACH Status: REACH Unaffected
ECCN: EAR99
Output Type: Digital, PDM
Termination: Solder Pads
Frequency Range: 20 kHz ~ 20 kHz
Height (Max): 0.051" (1.30mm)
Current - Supply: 980 µA
Sensitivity: -36dB ±1dB @ 94dB SPL
Direction: Noise Cancelling
S/N Ratio: 67dB
Voltage Range: 1.62 V ~ 3.6 V
Port Location: Bottom
Shape: Rectangular

Buy Now Datasheet
Audio Products - Microphones IM67D130AXTSA2
MIC MEMS DIGITAL PDM NC -36DB

MIC MEMS DIGITAL PDM NC -36DB

Supplier's Site

Technical Specifications

  DigiKey Win Source Electronics Shenzhen Shengyu Electronics Technology Limited
Product Category Audio Microphones Microphone Chips Audio Microphones
Product Number 448-IM67D130AXTSA2DKR-ND 1357585-IM67D130AXTSA2 IM67D130AXTSA2
Product Name Microphones Audio Products - Microphones Audio Products - Microphones
Thickness / Height 0.1181 inch (3 mm)
Sensitivity 15.85 mV/Pa (109273 mV/psi)
SN Ratio 67 dB
Unlock Full Specs
to access all available technical data

Similar Products

Microphones - 287736 - RS Components, Ltd.
RS Components, Ltd.
Specs
Sensitivity 50.12 mV/Pa (345551 mV/psi)
View Details
Sensor technology - MEMS microphones - MEMS microphones for consumer - IM69D120 - IM69D120 - Infineon Technologies AG
Specs
SN Ratio 69 dB
Features Digital
Voltage 1.6 to 3.6 volts
View Details
Microphone Elements - PMOF-6027WN-44KDQ - Mallory Sonalert Products, Inc.
Mallory Sonalert Products, Inc.
Specs
Frequency Response 100 to 10000 Hz
Dynamic Range 115 dB re 20µPa
Actual Size 0.2362 inch (6 mm)
View Details
4 suppliers
Clip-On Computer Mic - 88-508 - Computer Network Accessories, Inc.
Computer Network Accessories, Inc.
View Details