Infineon Technologies AG Sensor technology - MEMS microphones - MEMS microphones for consumer - IM69D129F IM69D129F

Description
Discover the IM69D129FV01 – a low power digital XENSIV™ MEMS microphone designed for applications which require a digital PDM MEMS microphone with high SNR (low self-noise), low distortion (high AOP), and very low current consumption. SNR of 69dB(A) enables far-field & low volume audio pick-up. The flat frequency response (11 Hz low-frequency roll-off) & tight manufacturing tolerance improve performance of multi-microphone (array) applications. Summary of Features Signal-to-noise ratio of 69dB(A) SNR Acoustic overload point at 129dBSPL IP57 dust and water resistant Ultra-low 450 μA current consumption Tight sensitivity (-36 ± 1 dB) tolerance Omnidirectional pickup pattern SMD Package: 3.5mm x 2.65mm x 0.98mm Benefits Clear audio signals even for highest SPL High precision audio beams & algorithms Substantial battery saving Potential Applications Active Noise Cancellation (ANC) headphones and earbuds Laptops and tablets Cameras, camcorders, and camera accessories Smart speakers, Home automation IOT devices
Request a Quote Datasheet
Description
Discover the IM69D129FV01 – a low power digital XENSIV™ MEMS microphone designed for applications which require a digital PDM MEMS microphone with high SNR (low self-noise), low distortion (high AOP), and very low current consumption. SNR of 69dB(A) enables far-field & low volume audio pick-up. The flat frequency response (11 Hz low-frequency roll-off) & tight manufacturing tolerance improve performance of multi-microphone (array) applications. Summary of Features Signal-to-noise ratio of 69dB(A) SNR Acoustic overload point at 129dBSPL IP57 dust and water resistant Ultra-low 450 μA current consumption Tight sensitivity (-36 ± 1 dB) tolerance Omnidirectional pickup pattern SMD Package: 3.5mm x 2.65mm x 0.98mm Benefits Clear audio signals even for highest SPL High precision audio beams & algorithms Substantial battery saving Potential Applications Active Noise Cancellation (ANC) headphones and earbuds Laptops and tablets Cameras, camcorders, and camera accessories Smart speakers, Home automation IOT devices
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Sensor technology - MEMS microphones - MEMS microphones for consumer - IM69D129F - IM69D129F - Infineon Technologies AG
Neubiberg, Germany
Sensor technology - MEMS microphones - MEMS microphones for consumer - IM69D129F
IM69D129F
Sensor technology - MEMS microphones - MEMS microphones for consumer - IM69D129F IM69D129F
Discover the IM69D129FV01 – a low power digital XENSIV™ MEMS microphone designed for applications which require a digital PDM MEMS microphone with high SNR (low self-noise), low distortion (high AOP), and very low current consumption. SNR of 69dB(A) enables far-field & low volume audio pick-up. The flat frequency response (11 Hz low-frequency roll-off) & tight manufacturing tolerance improve performance of multi-microphone (array) applications. Summary of Features Signal-to-noise ratio of 69dB(A) SNR Acoustic overload point at 129dBSPL IP57 dust and water resistant Ultra-low 450 μA current consumption Tight sensitivity (-36 ± 1 dB) tolerance Omnidirectional pickup pattern SMD Package: 3.5mm x 2.65mm x 0.98mm Benefits Clear audio signals even for highest SPL High precision audio beams & algorithms Substantial battery saving Potential Applications Active Noise Cancellation (ANC) headphones and earbuds Laptops and tablets Cameras, camcorders, and camera accessories Smart speakers, Home automation IOT devices

Discover the IM69D129FV01 – a low power digital XENSIV™ MEMS microphone designed for applications which require a digital PDM MEMS microphone with high SNR (low self-noise), low distortion (high AOP), and very low current consumption.
SNR of 69dB(A) enables far-field & low volume audio pick-up. The flat frequency response (11 Hz low-frequency roll-off) & tight manufacturing tolerance improve performance of multi-microphone (array) applications.


Summary of Features

  • Signal-to-noise ratio of 69dB(A) SNR
  • Acoustic overload point at 129dBSPL
  • IP57 dust and water resistant
  • Ultra-low 450 μA current consumption
  • Tight sensitivity (-36 ± 1 dB) tolerance
  • Omnidirectional pickup pattern
  • SMD Package: 3.5mm x 2.65mm x 0.98mm

Benefits

  • Clear audio signals even for highest SPL
  • High precision audio beams & algorithms
  • Substantial battery saving

Potential Applications

  • Active Noise Cancellation (ANC) headphones and earbuds
  • Laptops and tablets
  • Cameras, camcorders, and camera accessories
  • Smart speakers, Home automation
  • IOT devices
Supplier's Site Datasheet

Technical Specifications

  Infineon Technologies AG
Product Category Audio Microphones
Product Number IM69D129F
Product Name Sensor technology - MEMS microphones - MEMS microphones for consumer - IM69D129F
SN Ratio 69 dB
Unlock Full Specs
to access all available technical data

Similar Products

Microphones - 448-IM66D120AXTMA1DKR-ND - DigiKey
Infineon Technologies AG
Specs
Directivity Omnidirectional
Thickness / Height 0.1043 inch (2.65 mm)
Sensitivity 50.12 mV/Pa (345551 mV/psi)
View Details
Microphones - 448-IM67D130AXTSA1TR-ND - DigiKey
Infineon Technologies AG
Specs
Sensitivity 15.85 mV/Pa (109273 mV/psi)
SN Ratio 67 dB
Features Digital
View Details
2 suppliers
Microphones - 448-IM67D128BV01XTMA1DKR-ND - DigiKey
Infineon Technologies AG
Specs
Directivity Omnidirectional
Thickness / Height 0.0787 inch (2 mm)
Sensitivity 14.13 mV/Pa (97390 mV/psi)
View Details
Microphones - 448-IM70D122V01XTMA1CT-ND - DigiKey
Infineon Technologies AG
Specs
Thickness / Height 0.1043 inch (2.65 mm)
Sensitivity 50.12 mV/Pa (345551 mV/psi)
SN Ratio 70 dB
View Details
3 suppliers