Home
Products & Services
Engineering News
Standards
Webinars
Newsletters
Engineering Forum
Products & Services
Products & Services
Engineering News
Standards Library
Reference Library
Engineering Forum
Search Products & Services
Search GlobalSpec
Expand GlobalSpec Website Search Form
Login
Sign Up
I forgot my password.
Don't have an account?
Register here.
Home
Products
Building and Construction
Data Acquisition and Signal Conditioning
Electrical and Electronics
Flow Control and Fluid Transfer
Fluid Power
Imaging and Video Equipment
Industrial and Engineering Software
Industrial Computers and Embedded Systems
Lab Equipment and Scientific Instruments
Manufacturing and Process Equipment
Material Handling and Packaging Equipment
Materials and Chemicals
Mechanical Components
Motion and Controls
Networking and Communication Equipment
Optical Components and Optics
Semiconductors
Sensors, Transducers and Detectors
Specialized Industrial Products
Test and Measurement Equipment
All Product Catalogs
Services
Building and Construction Services
Business Services
Calibration and Testing Services
Contract Manufacturing and Fabrication
Electrical and Electronic Contract Manufacturing
Engineering and Technical Services
Industrial Automation Services
Industrial Maintenance
Material Handling and Packaging Services
Specialized Industrial Services
Engineering News
Aerospace and Defense
Automotive
Building and Construction
Consumer
Electronics
Energy and Natural Resources
Environmental, Health and Safety
Food and Beverage
Life Sciences
Maritime
Materials and Chemicals
Supply Chain
Reference Library
Engineering Forum
Product Directory
Industrial Catalogs
Technical Articles
HOME
PRODUCTS & SERVICES
CATALOGS
CORDAGE, ROPE, AND WEBBING
PRINCESS AUTO LIMITED
8268625 -- 2 MM X 1,800 FT SPLIT FILM TWINE
Princess Auto Limited
2 mm x 1,800 ft Split Film Twine
8268625
Description
2 mm x 1,800 ft Split Film Twine
Princess Auto Limited
Done
Description
2 mm x 1,800 ft Split Film Twine
Suppliers
Company
Product
Description
Supplier Links
Princess Auto Limited
Winnipeg, Manitoba, Canada
2 mm x 1,800 ft Split Film Twine
8268625
2 mm x 1,800 ft Split Film Twine
8268625
2 mm x 1,800 ft Split Film Twine
2 mm x 1,800 ft Split Film Twine
Supplier's Site
Technical Specifications
Princess Auto Limited
Product Category
Cordage, Rope, and Webbing
Product Number
8268625
Product Name
2 mm x 1,800 ft Split Film Twine
Type
Rope or Cordage
Unlock Full Specs
to access all available technical data
Similar Products
Petersen Products Co.
Stringer, 1000' Nylon Rope & Reel
938-9800-1000
Specs
Type
Rope or Cordage
Material
Synthetic; Polyamide
Length
333.3 yd (305 m)
View Details
BRIM Electronics, Inc.
Flat Braided Lacing Tape, Nomex
823 / 824
Specs
Type
Rope or Cordage
Material
Synthetic; Aramid
Applications
Electrical
View Details
Certex UK
Nylon Rope, 3-Strand Diameter (mm) 12
300301201500050
Specs
Type
Rope or Cordage
Material
Synthetic; Polyamide
Width / OD
0.47 inch (12 mm)
View Details
RS Components, Ltd.
Rope
4915057
Specs
Type
Rope or Cordage
Length
3.3 yd (3 m)
View Details