Princess Auto Limited 3/8" x 100 ft Nylon Rope 8269102

Description
3/8" x 100 ft Nylon Rope
Description
3/8" x 100 ft Nylon Rope

Suppliers

Company
Product
Description
Supplier Links
3/8" x 100 ft Nylon Rope - 8269102 - Princess Auto Limited
Winnipeg, Manitoba, Canada
3/8" x 100 ft Nylon Rope
8269102
3/8" x 100 ft Nylon Rope 8269102
3/8" x 100 ft Nylon Rope

3/8" x 100 ft Nylon Rope

Supplier's Site

Technical Specifications

  Princess Auto Limited
Product Category Synthetic Fibers and Fabrics
Product Number 8269102
Product Name 3/8" x 100 ft Nylon Rope
Product Form Rope or Cordage
Unlock Full Specs
to access all available technical data

Similar Products

Heat Resistant Kevlar® Textiles - HYTEX® 400 - Mid-Mountain Materials, Inc.
Specs
Product Form Roving or Yarn; Braided; Rope or Cordage; Sleeving or Wraps
Material Aramid
Applications Chemical; Fire; Gasket, Insulation
View Details
PIG® Oil-Only Absorbent Mat Pad in Dispenser Box - MAT440 - New Pig Corporation
Specs
Material Polypropylene
Features Flame or Fire Retardant
Width / OD 15.00 inch (381 mm)
View Details
Polyester Fiber 100% Wet-Laid Nonwoven Fabric - TH - HIROSE PAPER MFG. CO., LTD.
Specs
Material Polyester
Applications Membrane Products for Gas and Liquid Separation; Electromagnetic Shielding Tape; Various Types of Industrial Tapes
Thickness 0.0003 to 0.0118 inch (0.0080 to 0.3000 mm)
View Details
Stringer, 1000' Nylon Rope & Reel - 938-9800-1000 - Petersen Products Co.
Specs
Product Form Rope or Cordage
Material Polyamide
Length 333.3 yd (305 m)
View Details