Princess Auto Limited 1/4" x 100 ft Poly Rope 8268971

Description
1/4" x 100 ft Poly Rope
Description
1/4" x 100 ft Poly Rope

Suppliers

Company
Product
Description
Supplier Links
1/4" x 100 ft Poly Rope - 8268971 - Princess Auto Limited
Winnipeg, Manitoba, Canada
1/4" x 100 ft Poly Rope
8268971
1/4" x 100 ft Poly Rope 8268971
1/4" x 100 ft Poly Rope

1/4" x 100 ft Poly Rope

Supplier's Site

Technical Specifications

  Princess Auto Limited
Product Category Synthetic Fibers and Fabrics
Product Number 8268971
Product Name 1/4" x 100 ft Poly Rope
Product Form Rope or Cordage
Unlock Full Specs
to access all available technical data

Similar Products

TAFNEL™ Needle Punch Fabric - Nonwovens - Mitsui Chemicals America, Inc.
Mitsui Chemicals America, Inc.
Specs
Material Polypropylene
Applications Automotive / Transportation
View Details
PTFE Fiberglass Flat Braided Lacing Tape - 805 / 806 / 807 - BRIM Electronics, Inc.
Specs
Product Form Rope or Cordage
Material Fluoropolymer
Applications Electrical
View Details
Stringer, 1000' Nylon Rope & Reel - 938-9800-1000 - Petersen Products Co.
Specs
Product Form Rope or Cordage
Material Polyamide
Length 333.3 yd (305 m)
View Details
PTFE Coated Fabric - PTFEF - Custom Fabricating & Supplies
Custom Fabricating & Supplies
Specs
Material Fluoropolymer
Thickness 0.0030 to 0.0100 inch (0.0762 to 0.2540 mm)
Width / OD 1.00 to 40.00 inch (25 to 1016 mm)
View Details